Manufacturer: ON Semiconductor
Win Source Part Number: 1231492-NJW21193G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 200W
Transistor Type: PNP
Frequency - Transition: 4MHz
Family Name: NJW21193G
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-3P
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 3.2A, 16A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 8A, 5V
Alternative Parts (Cross-Reference): 2STA1943;
Introduction Date: September 27, 2007
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
PNP BJT, 16A, 250V, 200W, TO-220-3, 4MHz Product overview: NJW21193G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 250V, 200W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 16A, 250V, 200W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJW21193G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 250V 16A 4MHz 200W Through Hole TO-3P-3L
TRANS PNP 250V 16A TO3P-3L
Bipolar Transistors - BJT 200W PNP
TRANS PNP 250V 16A TO3P-3L
AUDIO TRANSISTOR, PNP, -250V; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1231492-NJW21193G | 276-NJW21193G | NJW21193GOS-ND | NJW21193G | NJW21193G | NJW21193G | 89M5483 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NJW21193G | 16A 250V 200W TO-220 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors | Audio Transistor, Pnp, -250V; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | TO-3; SOT3 | TO-3; TO-3P-3, SC-65-3 | TO-3; TO-3P-3, SC-65-3 | TO-3 | |||
| Packing Method | Tube; Tube | Tube; Tube | |||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Power Gain | 20 dB |