N-Channel 55V 22A (Ta) 1.2W (Ta), 45W (Tc) Surface Mount TO-252 (MP-3ZK)
MOSFET N-CH 55V 22A TO252 Product overview: NP22N055SLE-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 22A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 22A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP22N055SLE-E1-A
Manufacturer: Renesas Electronics America
Win Source Part Number: 060544-NP22N055SLE-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.2W (Ta), 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-252 (MP-3ZK)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 22A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 23nC @ 5V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 37 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
MOSFET N-CH 55V 22A TO252
MOSFET N-CH 55V 22A TO252
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NP22N055SLE-E1-AY-ND | 278-NP22N055SLE-E1-AY | 060544-NP22N055SLE-E1-AY | NP22N055SLE-E1-AY | NP22N055SLE-E1-AY |
| Product Name | Single FETs, MOSFETs | 55V 22A TO252 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP22N055SLE-E1-AY | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | SOT3; TO-252 (DPAK); TO-252 (MP-3ZK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| PD | 1200 milliwatts | 1200 to 45000 milliwatts | 1200 milliwatts | ||
| TJ | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) |