Renesas Electronics Corporation 40V 83A MOSFET Transistor NP83P04PDG-E1-AY

Description
MOSFET P-CH 40V 83A TO-263 Product overview: NP83P04PDG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 83A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP83P04PDG-E1-AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 40V 83A TO-263 Product overview: NP83P04PDG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 83A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP83P04PDG-E1-AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 83A MOSFET Transistor
278-NP83P04PDG-E1-AY
40V 83A MOSFET Transistor 278-NP83P04PDG-E1-AY
MOSFET P-CH 40V 83A TO-263 Product overview: NP83P04PDG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 83A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP83P04PDG-E1-AY can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 83A TO-263 Product overview: NP83P04PDG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 83A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 83A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP83P04PDG-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1082625-NP83P04PDG-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1082625-NP83P04PDG-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1082625-NP83P04PDG-E1-AY
Win Source Part Number: 1082625-NP83P04PDG-E 1-AY Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 83A (Tc) Rds On (Max) @ Id, Vgs: 5.3mOhm @ 41.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 Gate Charge (Qg) (Max) @ Vgs: 200 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9820 pF @ 10 V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: NP83P04PDG-E1-AYCT,N P83P04PDG-E1-AY-ND,- 1161-NP83P04PDG-E1-A YCT,NP83P04PDGE1AY,N P83P04PDG-E1-AYTR,NP 83P04PDG-E1-AYDKR

Win Source Part Number: 1082625-NP83P04PDG-E1-AY
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 83A (Tc)
Rds On (Max) @ Id, Vgs: 5.3mOhm @ 41.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263
Gate Charge (Qg) (Max) @ Vgs: 200 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9820 pF @ 10 V
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: NP83P04PDG-E1-AYCT,NP83P04PDG-E1-AY-ND,-1161-NP83P04PDG-E1-AYCT,NP83P04PDGE1AY,NP83P04PDG-E1-AYTR,NP83P04PDG-E1-AYDKR

Buy Now Datasheet
Single FETs, MOSFETs - NP83P04PDG-E1-AYDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP83P04PDG-E1-AYDKR-ND
Single FETs, MOSFETs NP83P04PDG-E1-AYDKR-ND
P-Channel 40V 83A (Tc) Surface Mount TO-263

P-Channel 40V 83A (Tc) Surface Mount TO-263

Buy Now Datasheet
Single FETs, MOSFETs - NP83P04PDG-E1-AYTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP83P04PDG-E1-AYTR-ND
Single FETs, MOSFETs NP83P04PDG-E1-AYTR-ND
P-Channel 40V 83A (Tc) Surface Mount TO-263

P-Channel 40V 83A (Tc) Surface Mount TO-263

Buy Now Datasheet
Single FETs, MOSFETs - NP83P04PDG-E1-AYCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP83P04PDG-E1-AYCT-ND
Single FETs, MOSFETs NP83P04PDG-E1-AYCT-ND
P-Channel 40V 83A (Tc) Surface Mount TO-263

P-Channel 40V 83A (Tc) Surface Mount TO-263

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP83P04PDG-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP83P04PDG-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP83P04PDG-E1-AY
MOSFET P-CH 40V 83A TO-263

MOSFET P-CH 40V 83A TO-263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-NP83P04PDG-E1-AY 1082625-NP83P04PDG-E1-AY NP83P04PDG-E1-AYDKR-ND NP83P04PDG-E1-AY
Product Name 40V 83A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement
PD 1.8 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - JFETs - UJ3N065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 190 watts
View Details
3 suppliers
Single FETs, MOSFETs - 2N7002H6327XTSA2CT-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers