Renesas Electronics Corporation 40V 100A MOSFET Transistor NP100P04PLG-E1-AY

Description
MOSFET P-CH 40V 100A TO263 Product overview: NP100P04PLG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP100P04PLG-E1-A Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 40V 100A TO263 Product overview: NP100P04PLG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP100P04PLG-E1-A Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 100A MOSFET Transistor
278-NP100P04PLG-E1-AY
40V 100A MOSFET Transistor 278-NP100P04PLG-E1-AY
MOSFET P-CH 40V 100A TO263 Product overview: NP100P04PLG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP100P04PLG-E1-A Y can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 100A TO263 Product overview: NP100P04PLG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP100P04PLG-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP100P04PLG-E1-AYTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP100P04PLG-E1-AYTR-ND
Single FETs, MOSFETs 559-NP100P04PLG-E1-AYTR-ND
P-Channel 40V 100A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263

P-Channel 40V 100A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP100P04PLG-E1-AYDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP100P04PLG-E1-AYDKR-ND
Single FETs, MOSFETs 559-NP100P04PLG-E1-AYDKR-ND
P-Channel 40V 100A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263

P-Channel 40V 100A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP100P04PLG-E1-AYCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP100P04PLG-E1-AYCT-ND
Single FETs, MOSFETs 559-NP100P04PLG-E1-AYCT-ND
P-Channel 40V 100A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263

P-Channel 40V 100A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP100P04PLG-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP100P04PLG-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP100P04PLG-E1-AY
MOSFET P-CH 40V 100A TO263

MOSFET P-CH 40V 100A TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-NP100P04PLG-E1-AY 559-NP100P04PLG-E1-AYTR-ND NP100P04PLG-E1-AY
Product Name 40V 100A MOSFET Transistor Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0430 kS
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
55V 160A TO220 MOSFET Transistor - 278-AUIRF3805 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 300000 milliwatts
View Details
7 suppliers