Manufacturer: ON Semiconductor
Win Source Part Number: 887667-NSS60100DMTTB
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 1A 155MHz 2.27W Surface Mount 6-WDFN (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSS60100
Categories: Discrete Semiconductor Products
Case / Package: 6-WDFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NSS60100DMTTBG-ND, NSS60100DMTTBGOSDKR,
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 1A 155MHz 2.27W Surface Mount 6-WDFN (2x2)
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 1A 155MHz 2.27W Surface Mount 6-WDFN (2x2)
Bipolar Transistors - BJT DUAL 60V 1A LOWVCESA
TRANS 2PNP 60V 1A
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 887667-NSS60100DMTTBG | NSS60100DMTTBGOSTR-ND | NSS60100DMTTBG | NSS60100DMTTBG |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - NSS60100DMTTBG | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |