Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 225mW Surface Mount SOT-23-3 (TO-236)
TRANS NPN 40V 0.2A SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | NSCT3904LT3G-ND | NSCT3904LT3G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |