onsemi Bipolar Transistor Arrays, Pre-Biased NSBC144WPDP6T5G

Description
Complementary Bipolar Digital Transistor (BRT)
Request a Quote Datasheet
Description
Complementary Bipolar Digital Transistor (BRT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSBC144WPDP6T5G - Rochester Electronics
Newburyport, MA, United States
Complementary Bipolar Digital Transistor (BRT)

Complementary Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC144WPDP6T5G-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC144WPDP6T5G-ND
Bipolar Transistor Arrays, Pre-Biased NSBC144WPDP6T5G-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963

Buy Now Datasheet
Brt Transistor, 50V, 47K/22Kohm, Sot-963; Digital Transistor Polarity Onsemi - 07W7318 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/22Kohm, Sot-963; Digital Transistor Polarity Onsemi
07W7318
Brt Transistor, 50V, 47K/22Kohm, Sot-963; Digital Transistor Polarity Onsemi 07W7318
BRT TRANSISTOR, 50V, 47K/22KOHM, SOT-963; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; RF Transistor Case:SOT-963 RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/22KOHM, SOT-963; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; RF Transistor Case:SOT-963 RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 47K/22Kohm, Sot-963; Digital Transistor Polarity Onsemi - 49X8994 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/22Kohm, Sot-963; Digital Transistor Polarity Onsemi
49X8994
Brt Transistor, 50V, 47K/22Kohm, Sot-963; Digital Transistor Polarity Onsemi 49X8994
BRT TRANSISTOR, 50V, 47K/22KOHM, SOT-963; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; RF Transistor Case:SOT-963 RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/22KOHM, SOT-963; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; RF Transistor Case:SOT-963 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
NSBC144WPDP6T5G
Bipolar Transistors - Pre-Biased NSBC144WPDP6T5G
Bipolar Transistors - Pre-Biased SOT-963 COMP NBRT

Bipolar Transistors - Pre-Biased SOT-963 COMP NBRT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBC144WPDP6T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBC144WPDP6T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBC144WPDP6T5G
TRANS PREBIAS NPN/PNP 50V SOT963

TRANS PREBIAS NPN/PNP 50V SOT963

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSBC144WPDP6T5G NSBC144WPDP6T5G-ND 07W7318 NSBC144WPDP6T5G NSBC144WPDP6T5G
Product Name Bipolar Transistor Arrays, Pre-Biased Brt Transistor, 50V, 47K/22Kohm, Sot-963; Digital Transistor Polarity Onsemi Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT-963 1x1, 0.35P SOT-963 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Polarity NPN; PNP
Unlock Full Specs
to access all available technical data