onsemi Single Bipolar Transistors NSS20500UW3TBG

Description
TRANS PNP 20V 5A 3WDFN
Request a Quote Datasheet
Description
TRANS PNP 20V 5A 3WDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 488-NSS20500UW3TBGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NSS20500UW3TBGDKR-ND
Single Bipolar Transistors 488-NSS20500UW3TBGDKR-ND
TRANS PNP 20V 5A 3WDFN

TRANS PNP 20V 5A 3WDFN

Buy Now Datasheet
Single Bipolar Transistors - 488-NSS20500UW3TBGCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NSS20500UW3TBGCT-ND
Single Bipolar Transistors 488-NSS20500UW3TBGCT-ND
TRANS PNP 20V 5A 3WDFN

TRANS PNP 20V 5A 3WDFN

Buy Now Datasheet
Single Bipolar Transistors - 488-NSS20500UW3TBGTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-NSS20500UW3TBGTR-ND
Single Bipolar Transistors 488-NSS20500UW3TBGTR-ND
Bipolar (BJT) Transistor PNP 20V 5A 100MHz 875mW Surface Mount 3-WDFN (2x2)

Bipolar (BJT) Transistor PNP 20V 5A 100MHz 875mW Surface Mount 3-WDFN (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1383068-NSS20500UW3TBG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1383068-NSS20500UW3TBG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1383068-NSS20500UW3TBG
Win Source Part Number: 1383068-NSS20500UW3T BG Category: Discrete Semiconductor Products>Transistors >Bipolar (BJT)>Single Bipolar Transistors Package: Tape & Reel Standard Package: 3,000 pcs Power - Max: 875 mW Voltage - Collector Emitter Breakdown (Max): 20 V Current - Collector (Ic) (Max): 5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 260mV @ 400mA, 4A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2A, 2V Frequency - Transition: 100MHz Mounting Type: Surface Mount Package / Case: 3-WDFN Exposed Pad Supplier Device Package: 3-WDFN (2x2) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: ON Semiconductor Base Product Number: NSS20500 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383068-NSS20500UW3TBG
Category: Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Package: Tape & Reel
Standard Package: 3,000 pcs
Power - Max: 875 mW
Voltage - Collector Emitter Breakdown (Max): 20 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 260mV @ 400mA, 4A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2A, 2V
Frequency - Transition: 100MHz
Mounting Type: Surface Mount
Package / Case: 3-WDFN Exposed Pad
Supplier Device Package: 3-WDFN (2x2)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: ON Semiconductor
Base Product Number: NSS20500
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
-20 V -5.0 A Bipolar Transistor
276-NSS20500UW3TBG
-20 V -5.0 A Bipolar Transistor 276-NSS20500UW3TBG
Low VCE(sat) Transistor, PNP, -20 V, -5.0 A, 3 Lead WDFN, 2 x 2 x 0.75 mm, 1.3 mm Pitch, 3000-REEL Product overview: NSS20500UW3TBG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20 V, -5.0 A. Search-friendly keywords include transistor, BJT, switching, amplification, -20 V, -5.0 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS20500UW3TBG can be used for catalog matching and distributor lookup.

Low VCE(sat) Transistor, PNP, -20 V, -5.0 A, 3 Lead WDFN, 2 x 2 x 0.75 mm, 1.3 mm Pitch, 3000-REEL Product overview: NSS20500UW3TBG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20 V, -5.0 A. Search-friendly keywords include transistor, BJT, switching, amplification, -20 V, -5.0 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS20500UW3TBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS20500UW3TBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS20500UW3TBG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS20500UW3TBG
TRANS PNP 20V 5A 3WDFN

TRANS PNP 20V 5A 3WDFN

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSS20500UW3TBG
Bipolar Transistors - BJT NSS20500UW3TBG
Bipolar Transistors - BJT 20V PNP LOW VCE(SAT) XTR

Bipolar Transistors - BJT 20V PNP LOW VCE(SAT) XTR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 488-NSS20500UW3TBGDKR-ND 1383068-NSS20500UW3TBG 276-NSS20500UW3TBG NSS20500UW3TBG NSS20500UW3TBG
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors -20 V -5.0 A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP
Package Type 3-WDFN Exposed Pad SOT3 3-WDFN (2x2)
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps
Power Gain 200 dB
Operating Frequency 100 MHz
Unlock Full Specs
to access all available technical data