Complementary Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 339mW Surface Mount SOT-963
Bipolar Transistors - Pre-Biased SOT-963 COMP NBRT
TRANS PREBIAS NPN/PNP 50V SOT963
BRT TRANSISTOR, 50V, 2.2KOHM, SOT-963-6; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 2.2KOHM, SOT-963-6; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | NSBC123TPDP6T5G | NSBC123TPDP6T5G-ND | NSBC123TPDP6T5G | NSBC123TPDP6T5G | 07W7315 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 2.2Kohm, Sot-963-6; Digital Transistor Polarity Onsemi | |
| Package Type | SOT-963 1x1, 0.35P | SOT-963 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | |||
| Polarity | NPN; PNP |