NPN Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
TRANS PREBIAS NPN 50V SOT1123
BRT TRANSISTOR, 50V, 22K/47KOHM, SOT1123; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 22K/47KOHM, SOT1123; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased NPN DIGITAL TRANSISTOR (B
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | NSBC124XF3T5G | NSBC124XF3T5G-ND | NSBC124XF3T5G | 28X8047 | NSBC124XF3T5G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 22K/47Kohm, Sot1123; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | |
| Polarity | NPN | NPN | |||
| Package Type | SOT-1123, 1.0x0.6x0.37, 0.35P | SOT-1123 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |