Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP36P04SDG-E1-AY NP36P04SDG-E1-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 108395-NP36P04SDG-E1 -AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.2W (Ta), 56W (Tc) Family Name: NP36P04SDG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-252 (MP-3ZK) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 2800pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 17 mOhm @ 18A, 10V Alternative Parts (Cross-Reference): AOD4187; NVATS5A107PLZT4G; STD45P4LLF6AG; Introduction Date: December 18, 2007 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 108395-NP36P04SDG-E1 -AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.2W (Ta), 56W (Tc) Family Name: NP36P04SDG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-252 (MP-3ZK) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 2800pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 17 mOhm @ 18A, 10V Alternative Parts (Cross-Reference): AOD4187; NVATS5A107PLZT4G; STD45P4LLF6AG; Introduction Date: December 18, 2007 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP36P04SDG-E1-AY - 108395-NP36P04SDG-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP36P04SDG-E1-AY
108395-NP36P04SDG-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP36P04SDG-E1-AY 108395-NP36P04SDG-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 108395-NP36P04SDG-E1 -AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.2W (Ta), 56W (Tc) Family Name: NP36P04SDG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-252 (MP-3ZK) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 2800pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 17 mOhm @ 18A, 10V Alternative Parts (Cross-Reference): AOD4187; NVATS5A107PLZT4G; STD45P4LLF6AG; Introduction Date: December 18, 2007 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 108395-NP36P04SDG-E1-AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.2W (Ta), 56W (Tc)
Family Name: NP36P04SDG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-252 (MP-3ZK)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 36A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 2800pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 17 mOhm @ 18A, 10V
Alternative Parts (Cross-Reference): AOD4187; NVATS5A107PLZT4G; STD45P4LLF6AG;
Introduction Date: December 18, 2007
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 36A TO252 MOSFET Transistor
278-NP36P04SDG-E1-AY
40V 36A TO252 MOSFET Transistor 278-NP36P04SDG-E1-AY
MOSFET P-CH 40V 36A TO252 Product overview: NP36P04SDG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 36A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 36A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP36P04SDG-E1-AY can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 36A TO252 Product overview: NP36P04SDG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 36A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 36A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP36P04SDG-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 559-NP36P04SDG-E1-AYTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP36P04SDG-E1-AYTR-ND
Single FETs, MOSFETs 559-NP36P04SDG-E1-AYTR-ND
P-Channel 40V 36A (Tc) 1.2W (Ta), 56W (Tc) Surface Mount TO-252 (MP-3ZK)

P-Channel 40V 36A (Tc) 1.2W (Ta), 56W (Tc) Surface Mount TO-252 (MP-3ZK)

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP36P04SDG-E1-AYDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP36P04SDG-E1-AYDKR-ND
Single FETs, MOSFETs 559-NP36P04SDG-E1-AYDKR-ND
P-Channel 40V 36A (Tc) 1.2W (Ta), 56W (Tc) Surface Mount TO-252 (MP-3ZK)

P-Channel 40V 36A (Tc) 1.2W (Ta), 56W (Tc) Surface Mount TO-252 (MP-3ZK)

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP36P04SDG-E1-AYCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP36P04SDG-E1-AYCT-ND
Single FETs, MOSFETs 559-NP36P04SDG-E1-AYCT-ND
P-Channel 40V 36A (Tc) 1.2W (Ta), 56W (Tc) Surface Mount TO-252 (MP-3ZK)

P-Channel 40V 36A (Tc) 1.2W (Ta), 56W (Tc) Surface Mount TO-252 (MP-3ZK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP36P04SDG-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP36P04SDG-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP36P04SDG-E1-AY
MOSFET P-CH 40V 36A TO252

MOSFET P-CH 40V 36A TO252

Supplier's Site
MOSFET MP-3ZK PoTr-MOSFET Low

MOSFET MP-3ZK PoTr-MOSFET Low

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 108395-NP36P04SDG-E1-AY 278-NP36P04SDG-E1-AY 559-NP36P04SDG-E1-AYTR-ND NP36P04SDG-E1-AY NP36P04SDG-E1-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP36P04SDG-E1-AY 40V 36A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 40 volts
PD 1200 to 56000 milliwatts 1.2 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

55V 160A MOSFET Transistor - 278-AUIRF3805STRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
3 suppliers