The NSF080120T2A1 is a 1200 V, 80 mΩ N-channel silicon carbide MOSFET in a 7-pin X.PAK plastic package measuring 14.0 mm × 11.8 mm × 3.5 mm, designed for surface-mounted, topside-cooled applications. It features excellent RDSon temperature stability, low switching losses, fast switching speed, and a Kelvin source pin for improved commutation. The device supports a continuous drain current of 31 A at 25 °C and 22 A at 100 °C, with a peak pulsed drain current of 60 A. Junction temperature ranges from -55 °C to 175 °C, and thermal resistance from junction to case is 0.91 to 1.18 K/W. It is suited for industrial applications including EV charging, photovoltaic inverters, motor drives, and UPS systems.
The NSF080120T2A1 is a Silicon Carbide based 1200 V power MOSFET in a 7-pin X.PAK plastic package for surface mounted, topside-cooled technology. Its excellent RDSon temperature stability, combined with fast switching speed, makes it a product of choice in high power and high voltage industrial applications, such as E-vehicle charging infrastructure, photovoltaic inverters and motor drives.
Features and benefits
Applications
1200 V, 80 M, X.PAK, N-CHANNEL S
1200 V, 80 M, X.PAK, N-CHANNEL S
1200 V, 80 M, X.PAK, N-CHANNEL S
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NSF080120T2A1J | 1727-NSF080120T2A1JTR-ND |
| Product Name | 1200 V, 80 mOhm, N-channel SiC MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 1200 volts | |
| IDSS | 31000 milliamps | |
| VGS(off) | 22 volts | |
| PD | 127 milliwatts |