The NSF040120D7A1 is a 1200 V, 40 mΩ N-channel silicon carbide MOSFET in a 7-pin TO-263-7 (SOT8070-1) surface-mount package with a mounting base connected to the drain. It features a Kelvin source pin for improved switching, low switching losses, and temperature-independ
The NSF040120D7A1 is a Silicon Carbide based 1200 V power MOSFET in a well-established 7-pin TO-263 plastic package for surface mounting PCB technology. The excellent RDSon temperature stability combined with its fast switching speed makes it a product of choice in high power and high voltage industrial applications like E-vehicle charging infrastructure, photovoltaic inverters and motor drives.
Features and benefits
Applications
NSF040120D7A1/SOT807
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NSF040120D7A1J | 1727-NSF040120D7A1J-ND |
| Product Name | 1200 V, 40 mΩ, N-channel SiC MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 1200 volts | |
| IDSS | 54000 milliamps | |
| VGS(off) | 22 volts | |
| PD | 250 milliwatts |