Manufacturer: Renesas Electronics America
Win Source Part Number: 790768-NP110N03PUG-E
Packaging: Reel package
Operating Temperature Range: 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 110A (Tc)
Family Name: NP110N03PUG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-263
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 380nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 24600pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.8W (Ta), 288W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.5 mOhm @ 55A, 10V
Alternative Parts (Cross-Reference): PSMN1R5-30BLEJ; PSMNR90-30BL; PSMN1R5-30BLE; PSMNR90-30BL,118;
Introduction Date: January 05, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
N-Channel 30V 110A (Tc) 1.8W (Ta), 288W (Tc) Surface Mount TO-263
MOSFET N-CH 30V 110A TO263
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 790768-NP110N03PUG-E1-AY | NP110N03PUG-E1-AY-ND | NP110N03PUG-E1-AY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP110N03PUG-E1-AY | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 1800 to 288000 milliwatts |