Renesas Electronics Corporation Single FETs, MOSFETs NP109N04PUG-E1-AY

Description
N-Channel 40V 110A (Tc) 1.8W (Ta), 220W (Tc) Surface Mount TO-263-3
Request a Quote Datasheet
Description
N-Channel 40V 110A (Tc) 1.8W (Ta), 220W (Tc) Surface Mount TO-263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NP109N04PUG-E1-AY-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP109N04PUG-E1-AY-ND
Single FETs, MOSFETs NP109N04PUG-E1-AY-ND
N-Channel 40V 110A (Tc) 1.8W (Ta), 220W (Tc) Surface Mount TO-263-3

N-Channel 40V 110A (Tc) 1.8W (Ta), 220W (Tc) Surface Mount TO-263-3

Buy Now Datasheet
Singapore, Singapore
40V 110A MOSFET Transistor
278-NP109N04PUG-E1-AY
40V 110A MOSFET Transistor 278-NP109N04PUG-E1-AY
MOSFET N-CH 40V 110A TO263-3 Product overview: NP109N04PUG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP109N04PUG-E1-A Y can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 110A TO263-3 Product overview: NP109N04PUG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP109N04PUG-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP109N04PUG-E1-AY - 1000862-NP109N04PUG-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP109N04PUG-E1-AY
1000862-NP109N04PUG-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP109N04PUG-E1-AY 1000862-NP109N04PUG-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 1000862-NP109N04PUG- E1-AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta), 220W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-263-3 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 270nC @ 10V Max Input Capacitance: 15750pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.3 mOhm @ 55A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1000862-NP109N04PUG-E1-AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta), 220W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-263-3
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 270nC @ 10V
Max Input Capacitance: 15750pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.3 mOhm @ 55A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP109N04PUG-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP109N04PUG-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP109N04PUG-E1-AY
MOSFET N-CH 40V 110A TO263-3

MOSFET N-CH 40V 110A TO263-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NP109N04PUG-E1-AY-ND 278-NP109N04PUG-E1-AY 1000862-NP109N04PUG-E1-AY NP109N04PUG-E1-AY
Product Name Single FETs, MOSFETs 40V 110A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP109N04PUG-E1-AY Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3; TO-263-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 1800 milliwatts 1800 to 220000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers