onsemi Single Bipolar Transistors NSS1C200LT1G

Description
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 490mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 490mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NSS1C200LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS1C200LT1GOSCT-ND
Single Bipolar Transistors NSS1C200LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 490mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 100V 2A 120MHz 490mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSS1C200LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS1C200LT1GOSDKR-ND
Single Bipolar Transistors NSS1C200LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 490mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 100V 2A 120MHz 490mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSS1C200LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS1C200LT1GOSTR-ND
Single Bipolar Transistors NSS1C200LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 100V 2A 120MHz 490mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 100V 2A 120MHz 490mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSS1C200LT1G - 025718-NSS1C200LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSS1C200LT1G
025718-NSS1C200LT1G
TRANSISTORS - Transistors (BJT) - Single - NSS1C200LT1G 025718-NSS1C200LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025718-NSS1C200LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 250mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 50mA, 2V Maximum Power Dissipation: 490mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025718-NSS1C200LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 250mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 50mA, 2V
Maximum Power Dissipation: 490mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 2A 120MHz SOT-23 Bipolar Transistor
276-NSS1C200LT1G
100V 2A 120MHz SOT-23 Bipolar Transistor 276-NSS1C200LT1G
PNP BJT Transistor, 100V, 2A, 120MHz, SOT-23 Product overview: NSS1C200LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, 120MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, 120MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS1C200LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 100V, 2A, 120MHz, SOT-23 Product overview: NSS1C200LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, 120MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, 120MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS1C200LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSS1C200LT1G
Bipolar Transistors - BJT NSS1C200LT1G
Bipolar Transistors - BJT 100V LO VCE(SAT) TRA PNP

Bipolar Transistors - BJT 100V LO VCE(SAT) TRA PNP

Buy Now Datasheet
Trans GP BJT PNP 100V 2A Automotive 3-Pin SOT-23 T/R - 598-NSS1C200LT1G - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 100V 2A Automotive 3-Pin SOT-23 T/R
598-NSS1C200LT1G
Trans GP BJT PNP 100V 2A Automotive 3-Pin SOT-23 T/R 598-NSS1C200LT1G
Trans GP BJT PNP 100V 2A Automotive 3-Pin SOT-23 T/R

Trans GP BJT PNP 100V 2A Automotive 3-Pin SOT-23 T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS1C200LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS1C200LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS1C200LT1G
TRANS PNP 100V 2A SOT23-3

TRANS PNP 100V 2A SOT23-3

Supplier's Site
Single Bipolar Transistors - NSS1C200LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSS1C200LT1G
Single Bipolar Transistors NSS1C200LT1G
TRANS PNP 100V 2A SOT23-3

TRANS PNP 100V 2A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSS1C200LT1GOSCT-ND 025718-NSS1C200LT1G 276-NSS1C200LT1G NSS1C200LT1G 598-NSS1C200LT1G NSS1C200LT1G NSS1C200LT1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NSS1C200LT1G 100V 2A 120MHz SOT-23 Bipolar Transistor Bipolar Transistors - BJT Trans GP BJT PNP 100V 2A Automotive 3-Pin SOT-23 T/R Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity PNP PNP; PNP PNP PNP; PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 100 volts 100 volts 100 volts 100 volts
VCBO 140 volts
Unlock Full Specs
to access all available technical data