Renesas Electronics Corporation Single FETs, MOSFETs NP35N04YUG-E1-AY

Description
N-Channel 40V 35A (Tc) 1W (Ta), 77W (Tc) Surface Mount 8-HSON
Request a Quote Datasheet
Description
N-Channel 40V 35A (Tc) 1W (Ta), 77W (Tc) Surface Mount 8-HSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NP35N04YUG-E1-AYTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP35N04YUG-E1-AYTR-ND
Single FETs, MOSFETs NP35N04YUG-E1-AYTR-ND
N-Channel 40V 35A (Tc) 1W (Ta), 77W (Tc) Surface Mount 8-HSON

N-Channel 40V 35A (Tc) 1W (Ta), 77W (Tc) Surface Mount 8-HSON

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP35N04YUG-E1-AY - 1083326-NP35N04YUG-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP35N04YUG-E1-AY
1083326-NP35N04YUG-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP35N04YUG-E1-AY 1083326-NP35N04YUG-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 1083326-NP35N04YUG-E 1-AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta), 77W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: 8-HSON Dimension: 8-SMD, Flat Lead Exposed Pad Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 2850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 17.5A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1083326-NP35N04YUG-E1-AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta), 77W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: 8-HSON
Dimension: 8-SMD, Flat Lead Exposed Pad
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 54nC @ 10V
Max Input Capacitance: 2850pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 17.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP35N04YUG-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP35N04YUG-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP35N04YUG-E1-AY
MOSFET N-CH 40V 35A 8HSON

MOSFET N-CH 40V 35A 8HSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NP35N04YUG-E1-AYTR-ND 1083326-NP35N04YUG-E1-AY NP35N04YUG-E1-AY
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP35N04YUG-E1-AY Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-SMD, Flat Lead Exposed Pad SOT3; 8-HSON Surface Mount
Transistor Grade / Operating Range Automotive
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data