Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
Bipolar Transistors - Pre-Biased SOT-1123 PBRT TRANSISTOR
BRT TRANSISTOR, 50V, 100KOHM, SOT-1123-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 100KOHM, SOT-1123-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:- RoHS Compliant: Yes
TRANS PREBIAS PNP 50V SOT1123
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | NSBA115TF3T5G-ND | NSBA115TF3T5G | NSBA115TF3T5G | 49X8921 | NSBA115TF3T5G |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 100Kohm, Sot-1123-3; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | |||
| Package Type | SOT-1123 | SOT-1123-CPR | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) |