onsemi Single Bipolar Transistors NJW0281G

Description
Bipolar (BJT) Transistor NPN 250V 15A 30MHz 150W Through Hole TO-3P-3L
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 250V 15A 30MHz 150W Through Hole TO-3P-3L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NJW0281GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJW0281GOS-ND
Single Bipolar Transistors NJW0281GOS-ND
Bipolar (BJT) Transistor NPN 250V 15A 30MHz 150W Through Hole TO-3P-3L

Bipolar (BJT) Transistor NPN 250V 15A 30MHz 150W Through Hole TO-3P-3L

Buy Now Datasheet
Singapore, Singapore
250V 15A 150W Bipolar Transistor
276-NJW0281G
250V 15A 150W Bipolar Transistor 276-NJW0281G
NPN BJT Transistor, 250V, 15A, 150W, TO-3P Product overview: NJW0281G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 15A, 150W. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 15A, 150W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJW0281G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 250V, 15A, 150W, TO-3P Product overview: NJW0281G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 15A, 150W. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 15A, 150W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJW0281G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NJW0281G - 209247-NJW0281G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NJW0281G
209247-NJW0281G
TRANSISTORS - Transistors (BJT) - Single - NJW0281G 209247-NJW0281G
Manufacturer: ON Semiconductor Win Source Part Number: 209247-NJW0281G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 1V @ 500mA, 5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 75 @ 3A, 5V Maximum Power Dissipation: 150W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Industrial, Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 209247-NJW0281G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 1V @ 500mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 75 @ 3A, 5V
Maximum Power Dissipation: 150W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Industrial, Signal Processing

Buy Now Datasheet
Bipolar Transistors - 7905450P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7905450P
Bipolar Transistors 7905450P
NPN Power Transistor 250V 15A 150W TO-3P

NPN Power Transistor 250V 15A 150W TO-3P

Supplier's Site
Bipolar Transistors - 7905450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7905450
Bipolar Transistors 7905450
NPN Power Transistor 250V 15A 150W TO-3P

NPN Power Transistor 250V 15A 150W TO-3P

Supplier's Site
Bipolar Transistors - 1245389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1245389
Bipolar Transistors 1245389
NPN Power Transistor 250V 15A 150W TO-3P

NPN Power Transistor 250V 15A 150W TO-3P

Supplier's Site
Single Bipolar Transistors - NJW0281G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NJW0281G
Single Bipolar Transistors NJW0281G
TRANS NPN 250V 15A TO3P-3L

TRANS NPN 250V 15A TO3P-3L

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
NJW0281G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT NJW0281G
250V 150W 75@3A,5V 15A NPN TO-3P Bipolar Transistors - BJT ROHS

250V 150W 75@3A,5V 15A NPN TO-3P Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Transistor, Npn, 250V; Transistor Polarity Onsemi - 95M6875 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 250V; Transistor Polarity Onsemi
95M6875
Bipolar Transistor, Npn, 250V; Transistor Polarity Onsemi 95M6875
BIPOLAR TRANSISTOR, NPN, 250V; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:15A; Power Dissipation:150mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 250V; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:15A; Power Dissipation:150mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 250V, 15A, To3P; Transistor Polarity Onsemi - 83Y6960 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 250V, 15A, To3P; Transistor Polarity Onsemi
83Y6960
Transistor, Npn, 250V, 15A, To3P; Transistor Polarity Onsemi 83Y6960
TRANSISTOR, NPN, 250V, 15A, TO3P; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; Transition Frequency ft:30MHz; Power Dissipation Pd:150W; DC Collector Current:15A; DC Current Gain hFE:75hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 250V, 15A, TO3P; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; Transition Frequency ft:30MHz; Power Dissipation Pd:150W; DC Collector Current:15A; DC Current Gain hFE:75hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NJW0281G
Bipolar Transistors - BJT NJW0281G
Bipolar Transistors - BJT 150W

Bipolar Transistors - BJT 150W

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number NJW0281GOS-ND 276-NJW0281G 209247-NJW0281G 7905450P 7905450 NJW0281G NJW0281G 95M6875 83Y6960 NJW0281G
Product Name Single Bipolar Transistors 250V 15A 150W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NJW0281G Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistor, Npn, 250V; Transistor Polarity Onsemi Transistor, Npn, 250V, 15A, To3P; Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN NPN NPN; NPN NPN NPN NPN
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3P TO-3P To-3p TO-3; TO-3P-3, SC-65-3 TO-3 TO-3 TO-3
IC(max) 15000 milliamps 15000 milliamps 15000 milliamps 15000 milliamps
VCEO 250 volts 250 volts 250 volts 250 volts
VCBO 250 volts
Unlock Full Specs
to access all available technical data