Renesas Electronics Corporation Single FETs, MOSFETs NP80N06MLG-S18-AY

Description
N-Channel 60V 80A (Tc) 1.8W (Ta), 115W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 60V 80A (Tc) 1.8W (Ta), 115W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NP80N06MLG-S18-AY-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP80N06MLG-S18-AY-ND
Single FETs, MOSFETs NP80N06MLG-S18-AY-ND
N-Channel 60V 80A (Tc) 1.8W (Ta), 115W (Tc) Through Hole TO-220-3

N-Channel 60V 80A (Tc) 1.8W (Ta), 115W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-NP80N06MLG-S18-AY
MOSFET Transistor 278-NP80N06MLG-S18-AY
NP80N06MLG-S18-AY - SWITCHINGN-C Product overview: NP80N06MLG-S18-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP80N06MLG-S18-A Y can be used for catalog matching and distributor lookup.

NP80N06MLG-S18-AY - SWITCHINGN-C Product overview: NP80N06MLG-S18-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP80N06MLG-S18-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP80N06MLG-S18-AY - 1083351-NP80N06MLG-S18-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP80N06MLG-S18-AY
1083351-NP80N06MLG-S18-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP80N06MLG-S18-AY 1083351-NP80N06MLG-S18-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 1083351-NP80N06MLG-S 18-AY Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta), 115W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 128nC @ 10V Max Input Capacitance: 6900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.6 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): IRF1018EPBF; FDP5645; BUK9515-60E,127; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 1083351-NP80N06MLG-S18-AY
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta), 115W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 128nC @ 10V
Max Input Capacitance: 6900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.6 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): IRF1018EPBF; FDP5645; BUK9515-60E,127;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET N-CH 60V 80A TO-220 - 668-NP80N06MLG-S18-AY - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 80A TO-220
668-NP80N06MLG-S18-AY
MOSFET N-CH 60V 80A TO-220 668-NP80N06MLG-S18-AY
MOSFET N-CH 60V 80A TO-220

MOSFET N-CH 60V 80A TO-220

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP80N06MLG-S18-AY - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP80N06MLG-S18-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP80N06MLG-S18-AY
NP80N06MLG-S18-AY - SWITCHINGN-C

NP80N06MLG-S18-AY - SWITCHINGN-C

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NP80N06MLG-S18-AY-ND 278-NP80N06MLG-S18-AY 1083351-NP80N06MLG-S18-AY 668-NP80N06MLG-S18-AY NP80N06MLG-S18-AY
Product Name Single FETs, MOSFETs MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP80N06MLG-S18-AY MOSFET N-CH 60V 80A TO-220 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Bulk TO-220; SOT3; TO-220-3 TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
PD 1800 milliwatts 1800 to 115000 milliwatts 1800 milliwatts
TJ 175 C (347 F) 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data