onsemi Dual 45V 100mA Bipolar Transistor NST45010MW6T1G

Description
Dual PNP BJT Transistor, 45V, 100mA, SOT-363-6 Product overview: NST45010MW6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NST45010MW6T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual PNP BJT Transistor, 45V, 100mA, SOT-363-6 Product overview: NST45010MW6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NST45010MW6T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 45V 100mA Bipolar Transistor
277-NST45010MW6T1G
Dual 45V 100mA Bipolar Transistor 277-NST45010MW6T1G
Dual PNP BJT Transistor, 45V, 100mA, SOT-363-6 Product overview: NST45010MW6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NST45010MW6T1G can be used for catalog matching and distributor lookup.

Dual PNP BJT Transistor, 45V, 100mA, SOT-363-6 Product overview: NST45010MW6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 100mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NST45010MW6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - NST45010MW6T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
NST45010MW6T1GOSDKR-ND
Bipolar Transistor Arrays NST45010MW6T1GOSDKR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - NST45010MW6T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
NST45010MW6T1GOSTR-ND
Bipolar Transistor Arrays NST45010MW6T1GOSTR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - NST45010MW6T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
NST45010MW6T1GOSCT-ND
Bipolar Transistor Arrays NST45010MW6T1GOSCT-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - NST45010MW6T1G - 025735-NST45010MW6T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - NST45010MW6T1G
025735-NST45010MW6T1G
TRANSISTORS - Transistors (BJT) - Arrays - NST45010MW6T1G 025735-NST45010MW6T1G
Manufacturer: ON Semiconductor Win Source Part Number: 025735-NST45010MW6T1 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 PNP (Dual) Matched Pair Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 380mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025735-NST45010MW6T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 PNP (Dual) Matched Pair
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 380mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NST45010MW6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NST45010MW6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NST45010MW6T1G
TRANS 2PNP 45V 0.1A SC88/SC70-6

TRANS 2PNP 45V 0.1A SC88/SC70-6

Supplier's Site
Trans, Dual Pnp, Aec-Q101, -45V, Sot363; Transistor Polarity Onsemi - 81Y7026 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Dual Pnp, Aec-Q101, -45V, Sot363; Transistor Polarity Onsemi
81Y7026
Trans, Dual Pnp, Aec-Q101, -45V, Sot363; Transistor Polarity Onsemi 81Y7026
TRANS, DUAL PNP, AEC-Q101, -45V, SOT363; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:-100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:220hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

TRANS, DUAL PNP, AEC-Q101, -45V, SOT363; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:-100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:220hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor Arrays - NST45010MW6T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
NST45010MW6T1G
Bipolar Transistor Arrays NST45010MW6T1G
TRANS 2PNP 45V 0.1A SC88/SC70-6

TRANS 2PNP 45V 0.1A SC88/SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NST45010MW6T1G
Bipolar Transistors - BJT NST45010MW6T1G
Bipolar Transistors - BJT DUAL MATCHD XSTR 45V PNP

Bipolar Transistors - BJT DUAL MATCHD XSTR 45V PNP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 277-NST45010MW6T1G NST45010MW6T1GOSDKR-ND 025735-NST45010MW6T1G NST45010MW6T1G 81Y7026 NST45010MW6T1G NST45010MW6T1G
Product Name Dual 45V 100mA Bipolar Transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - NST45010MW6T1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Dual Pnp, Aec-Q101, -45V, Sot363; Transistor Polarity Onsemi Bipolar Transistor Arrays Bipolar Transistors - BJT
Polarity PNP PNP PNP; 2 PNP (Dual) Matched Pair PNP 2 PNP (Dual) Matched Pair; PNP
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
VCBO 50 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data