Manufacturer: ON Semiconductor
Win Source Part Number: 100336-NSS35200CF8T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ChipFET
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Max Vce (sat): 300mV @ 20mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 1.5A, 2V
Maximum Power Dissipation: 635mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP 35V 2A 100MHz 635mW Surface Mount ChipFET™
TRANS PNP 35V 2A CHIPFET
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 100336-NSS35200CF8T1G | NSS35200CF8T1GOSTR-ND | NSS35200CF8T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NSS35200CF8T1G | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP |