onsemi TRANSISTORS - Transistors (BJT) - Single - NSS20201LT1G NSS20201LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060572-NSS20201LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 100mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 460mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060572-NSS20201LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 100mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 460mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - NSS20201LT1G - 060572-NSS20201LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSS20201LT1G
060572-NSS20201LT1G
TRANSISTORS - Transistors (BJT) - Single - NSS20201LT1G 060572-NSS20201LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 060572-NSS20201LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 100mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 460mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 060572-NSS20201LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 100mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 460mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 2A 150MHz SOT-23 Bipolar Transistor
276-NSS20201LT1G
20V 2A 150MHz SOT-23 Bipolar Transistor 276-NSS20201LT1G
NPN BJT Transistor, 20V, 2A, 150MHz, SOT-23 Product overview: NSS20201LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, 150MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, 150MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS20201LT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 20V, 2A, 150MHz, SOT-23 Product overview: NSS20201LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, 150MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, 150MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS20201LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NSS20201LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS20201LT1GOSCT-ND
Single Bipolar Transistors NSS20201LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 20V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 20V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSS20201LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS20201LT1GOSDKR-ND
Single Bipolar Transistors NSS20201LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 20V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 20V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSS20201LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS20201LT1GOSTR-ND
Single Bipolar Transistors NSS20201LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 20V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 20V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANS NPN 20V 2A SOT-23 - 598-NSS20201LT1G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 20V 2A SOT-23
598-NSS20201LT1G
TRANS NPN 20V 2A SOT-23 598-NSS20201LT1G
TRANS NPN 20V 2A SOT-23

TRANS NPN 20V 2A SOT-23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS20201LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS20201LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS20201LT1G
TRANS NPN 20V 2A SOT23-3

TRANS NPN 20V 2A SOT23-3

Supplier's Site
Bipolar Transistor, Npn, 20V Sot-23; Transistor Polarity Onsemi - 50M4393 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 20V Sot-23; Transistor Polarity Onsemi
50M4393
Bipolar Transistor, Npn, 20V Sot-23; Transistor Polarity Onsemi 50M4393
BIPOLAR TRANSISTOR, NPN, 20V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; DC Collector Current:2A; Power Dissipation Pd:540mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 20V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; DC Collector Current:2A; Power Dissipation Pd:540mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 20V, 2A, Sot-23; Transistor Polarity Onsemi - 50AC6465 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 20V, 2A, Sot-23; Transistor Polarity Onsemi
50AC6465
Transistor, Npn, 20V, 2A, Sot-23; Transistor Polarity Onsemi 50AC6465
TRANSISTOR, NPN, 20V, 2A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:150MHz; Power Dissipation Pd:540mW; DC Collector Current:2A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 20V, 2A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:150MHz; Power Dissipation Pd:540mW; DC Collector Current:2A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSS20201LT1G
Bipolar Transistors - BJT NSS20201LT1G
Bipolar Transistors - BJT 20V NPN LOW VCE(SAT) XTR

Bipolar Transistors - BJT 20V NPN LOW VCE(SAT) XTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 060572-NSS20201LT1G 276-NSS20201LT1G NSS20201LT1GOSCT-ND 598-NSS20201LT1G NSS20201LT1G 50M4393 50AC6465 NSS20201LT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - NSS20201LT1G 20V 2A 150MHz SOT-23 Bipolar Transistor Single Bipolar Transistors TRANS NPN 20V 2A SOT-23 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 20V Sot-23; Transistor Polarity Onsemi Transistor, Npn, 20V, 2A, Sot-23; Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN; NPN NPN NPN
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 20 volts 20 volts
VCBO 20 volts
Unlock Full Specs
to access all available technical data