onsemi TRANSISTORS - Transistors (BJT) - Single - NSS1C201MZ4T3G NSS1C201MZ4T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060571-NSS1C201MZ4T3 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 180mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 500mA, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060571-NSS1C201MZ4T3 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 180mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 500mA, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - NSS1C201MZ4T3G - 060571-NSS1C201MZ4T3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSS1C201MZ4T3G
060571-NSS1C201MZ4T3G
TRANSISTORS - Transistors (BJT) - Single - NSS1C201MZ4T3G 060571-NSS1C201MZ4T3G
Manufacturer: ON Semiconductor Win Source Part Number: 060571-NSS1C201MZ4T3 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 180mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 500mA, 2V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060571-NSS1C201MZ4T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 180mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 2V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.0 A 100 V Bipolar Transistor
276-NSS1C201MZ4T3G
2.0 A 100 V Bipolar Transistor 276-NSS1C201MZ4T3G
2.0 A, 100 V Low VCE(sat) NPN Bipolar Transistor, SOT-223 (TO-261) 4 LEAD, 4000-REEL Product overview: NSS1C201MZ4T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0 A, 100 V. Search-friendly keywords include transistor, BJT, switching, amplification, 2.0 A, 100 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS1C201MZ4T3G can be used for catalog matching and distributor lookup.

2.0 A, 100 V Low VCE(sat) NPN Bipolar Transistor, SOT-223 (TO-261) 4 LEAD, 4000-REEL Product overview: NSS1C201MZ4T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0 A, 100 V. Search-friendly keywords include transistor, BJT, switching, amplification, 2.0 A, 100 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS1C201MZ4T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NSS1C201MZ4T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS1C201MZ4T3GOSTR-ND
Single Bipolar Transistors NSS1C201MZ4T3GOSTR-ND
Bipolar (BJT) Transistor NPN 100V 2A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 100V 2A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NSS1C201MZ4T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS1C201MZ4T3GOSDKR-ND
Single Bipolar Transistors NSS1C201MZ4T3GOSDKR-ND
Bipolar (BJT) Transistor NPN 100V 2A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 100V 2A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NSS1C201MZ4T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS1C201MZ4T3GOSCT-ND
Single Bipolar Transistors NSS1C201MZ4T3GOSCT-ND
Bipolar (BJT) Transistor NPN 100V 2A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 100V 2A 100MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NSS1C201MZ4T3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSS1C201MZ4T3G
Single Bipolar Transistors NSS1C201MZ4T3G
TRANS NPN 100V 2A SOT223

TRANS NPN 100V 2A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS1C201MZ4T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS1C201MZ4T3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS1C201MZ4T3G
TRANS NPN 100V 2A SOT223

TRANS NPN 100V 2A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSS1C201MZ4T3G
Bipolar Transistors - BJT NSS1C201MZ4T3G
Bipolar Transistors - BJT 100V LO VCE(SAT) TRA NPN

Bipolar Transistors - BJT 100V LO VCE(SAT) TRA NPN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 060571-NSS1C201MZ4T3G 276-NSS1C201MZ4T3G NSS1C201MZ4T3GOSTR-ND NSS1C201MZ4T3G NSS1C201MZ4T3G NSS1C201MZ4T3G
Product Name TRANSISTORS - Transistors (BJT) - Single - NSS1C201MZ4T3G 2.0 A 100 V Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN; NPN
Package Type SOT3; SOT-223 TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 100 volts 100 volts 100 volts
VCBO 140 volts
Unlock Full Specs
to access all available technical data