onsemi Bipolar Transistors NSS12201LT1G

Description
ON Semiconductor, NSS12201LT1G
Request a Quote Datasheet
Description
ON Semiconductor, NSS12201LT1G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1868467P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868467P
Bipolar Transistors 1868467P
ON Semiconductor, NSS12201LT1G

ON Semiconductor, NSS12201LT1G

Supplier's Site
Bipolar Transistors - 1867193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867193
Bipolar Transistors 1867193
ON Semiconductor, NSS12201LT1G

ON Semiconductor, NSS12201LT1G

Supplier's Site
Bipolar Transistors - 1868467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868467
Bipolar Transistors 1868467
ON Semiconductor, NSS12201LT1G

ON Semiconductor, NSS12201LT1G

Supplier's Site
Single Bipolar Transistors - NSS12201LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS12201LT1GOSTR-ND
Single Bipolar Transistors NSS12201LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 12V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 12V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSS12201LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS12201LT1GOSCT-ND
Single Bipolar Transistors NSS12201LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 12V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 12V 2A 150MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSS12201LT1G - 1083639-NSS12201LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSS12201LT1G
1083639-NSS12201LT1G
TRANSISTORS - Transistors (BJT) - Single - NSS12201LT1G 1083639-NSS12201LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083639-NSS12201LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 90mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 460mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083639-NSS12201LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 90mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 460mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
12V 2A 150MHz SOT-23 Bipolar Transistor
276-NSS12201LT1G
12V 2A 150MHz SOT-23 Bipolar Transistor 276-NSS12201LT1G
NPN BJT Transistor, 12V, 2A, SOT-23, 150MHz Product overview: NSS12201LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A, 150MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2A, 150MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS12201LT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 12V, 2A, SOT-23, 150MHz Product overview: NSS12201LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A, 150MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 2A, 150MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS12201LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor, Npn, 12V Sot-23; Transistor Polarity Onsemi - 50M4390 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 12V Sot-23; Transistor Polarity Onsemi
50M4390
Bipolar Transistor, Npn, 12V Sot-23; Transistor Polarity Onsemi 50M4390
BIPOLAR TRANSISTOR, NPN, 12V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; DC Collector Current:2A; Power Dissipation Pd:540mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 12V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; DC Collector Current:2A; Power Dissipation Pd:540mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 12V, Sot-23-3; Transistor Polarity Onsemi - 82Y7093 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 12V, Sot-23-3; Transistor Polarity Onsemi
82Y7093
Transistor, Bipol, Npn, 12V, Sot-23-3; Transistor Polarity Onsemi 82Y7093
TRANSISTOR, BIPOL, NPN, 12V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:150MHz; Power Dissipation Pd:540mW; DC Collector Current:2A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 12V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:150MHz; Power Dissipation Pd:540mW; DC Collector Current:2A; DC Current Gain hFE:200hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - NSS12201LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSS12201LT1G
Single Bipolar Transistors NSS12201LT1G
TRANS NPN 12V 2A SOT23-3

TRANS NPN 12V 2A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS12201LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS12201LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS12201LT1G
TRANS NPN 12V 2A SOT23-3

TRANS NPN 12V 2A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSS12201LT1G
Bipolar Transistors - BJT NSS12201LT1G
Bipolar Transistors - BJT LO V NPN TRANSISTOR 12V 4.0A

Bipolar Transistors - BJT LO V NPN TRANSISTOR 12V 4.0A

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1868467P 1867193 NSS12201LT1GOSTR-ND 1083639-NSS12201LT1G 276-NSS12201LT1G 50M4390 82Y7093 NSS12201LT1G NSS12201LT1G NSS12201LT1G
Product Name Bipolar Transistors Bipolar Transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NSS12201LT1G 12V 2A 150MHz SOT-23 Bipolar Transistor Bipolar Transistor, Npn, 12V Sot-23; Transistor Polarity Onsemi Transistor, Bipol, Npn, 12V, Sot-23-3; Transistor Polarity Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Package Type SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3; SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Polarity NPN NPN NPN; NPN NPN NPN NPN NPN; NPN
Number of units in IC 1
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data