Bipolar (BJT) Transistor PNP 35V 2A 100MHz 625mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor PNP 35V 2A 100MHz 625mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor PNP 35V 2A 100MHz 625mW Surface Mount 6-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 025723-NSS35200MR6T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Max Vce (sat): 310mV @ 20mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 1.5A, 1.5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
PNP BJT, 35V, 2A, 100MHz, Low VCE(sat), TSOP Product overview: NSS35200MR6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 2A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 2A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS35200MR6T1G can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, PNP, -35V, TSOP; Transistor Polarity:PNP; Collector Emitter Voltage Max:35V; Continuous Collector Current:2A; Power Dissipation:1.75W; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT 2A 35V Low VCEsat
TRANS PNP 35V 2A 6TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSS35200MR6T1GOSDKR-ND | 025723-NSS35200MR6T1G | 276-NSS35200MR6T1G | 61K1271 | NSS35200MR6T1G | NSS35200MR6T1G |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - NSS35200MR6T1G | 35V 2A 100MHz Bipolar Transistor | Bipolar Transistor, Pnp, -35V, Tsop; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; 6-TSOP | TO-3 | |||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 35 volts | 35 volts | 35 volts | |||
| VCBO | 55 volts |