Renesas Electronics Corporation 55V 52A TO252 MOSFET Transistor NP52N055SUG-E1-AY

Description
MOSFET N-CH 55V 52A TO252 Product overview: NP52N055SUG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 52A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 52A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP52N055SUG-E1-A Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 52A TO252 Product overview: NP52N055SUG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 52A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 52A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP52N055SUG-E1-A Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 52A TO252 MOSFET Transistor
278-NP52N055SUG-E1-AY
55V 52A TO252 MOSFET Transistor 278-NP52N055SUG-E1-AY
MOSFET N-CH 55V 52A TO252 Product overview: NP52N055SUG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 52A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 52A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP52N055SUG-E1-A Y can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 52A TO252 Product overview: NP52N055SUG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 52A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 52A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP52N055SUG-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NP52N055SUG-E1-AY-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP52N055SUG-E1-AY-ND
Single FETs, MOSFETs NP52N055SUG-E1-AY-ND
N-Channel 55V 52A (Tc) 1.2W (Ta), 56W (Tc) Surface Mount TO-252 (MP-3ZK)

N-Channel 55V 52A (Tc) 1.2W (Ta), 56W (Tc) Surface Mount TO-252 (MP-3ZK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP52N055SUG-E1-AY - 1083335-NP52N055SUG-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP52N055SUG-E1-AY
1083335-NP52N055SUG-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP52N055SUG-E1-AY 1083335-NP52N055SUG-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 1083335-NP52N055SUG- E1-AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.2W (Ta), 56W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-252 (MP-3ZK) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 52A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 57nC @ 10V Max Input Capacitance: 3200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 26A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 1083335-NP52N055SUG-E1-AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.2W (Ta), 56W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-252 (MP-3ZK)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 52A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 57nC @ 10V
Max Input Capacitance: 3200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 26A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET MP-3ZK PoTr-MOSFET Low

MOSFET MP-3ZK PoTr-MOSFET Low

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP52N055SUG-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP52N055SUG-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP52N055SUG-E1-AY
MOSFET N-CH 55V 52A TO252

MOSFET N-CH 55V 52A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NP52N055SUG-E1-AY NP52N055SUG-E1-AY-ND 1083335-NP52N055SUG-E1-AY NP52N055SUG-E1-AY NP52N055SUG-E1-AY
Product Name 55V 52A TO252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP52N055SUG-E1-AY MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1200 milliwatts 1200 to 56000 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Package Type Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252 (MP-3ZK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR2405 - 1020749-AUIRFR2405 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 110000 milliwatts
View Details
6 suppliers