onsemi Bipolar Transistor NSBC114YDXV6T1G

Description
Dual NPN Bipolar Digital Transistor (BRT)
Request a Quote
Description
Dual NPN Bipolar Digital Transistor (BRT)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BRT Transistor, part number NSBC114YDXV6, is a dual NPN bias resistor transistor designed for applications requiring a compact solution. It integrates a monolithic bias resistor network consisting of a 10 kΩ series base resistor and a 47 kΩ base-emitter resistor, simplifying circuit design and reducing component count. The transistor operates with a maximum collector-emitter voltage of 50V and a continuous collector current of 100mA. It is AEC-Q101 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The device is available in a SOT-563 package, which aids in minimizing board space.

Datasheet Summary
Powered by GS/AI

The BRT Transistor, part number NSBC114YDXV6, is a dual NPN bias resistor transistor designed for applications requiring a compact solution. It integrates a monolithic bias resistor network consisting of a 10 kΩ series base resistor and a 47 kΩ base-emitter resistor, simplifying circuit design and reducing component count. The transistor operates with a maximum collector-emitter voltage of 50V and a continuous collector current of 100mA. It is AEC-Q101 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The device is available in a SOT-563 package, which aids in minimizing board space.

Suppliers

Company
Product
Description
Supplier Links
 - NSBC114YDXV6T1G - Rochester Electronics
Newburyport, MA, United States
Dual NPN Bipolar Digital Transistor (BRT)

Dual NPN Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
 - NSBC114YDXV6T1G - Rochester Electronics
Newburyport, MA, United States
Dual NPN Bipolar Digital Transistor (BRT)

Dual NPN Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
293-NSBC114YDXV6T1G
Bipolar Transistor 293-NSBC114YDXV6T1G
SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: NSBC114YDXV6T1G from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC114YDXV6T1G can be used for catalog matching and distributor lookup.

SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: NSBC114YDXV6T1G from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC114YDXV6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC114YDXV6T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC114YDXV6T1GOSCT-ND
Bipolar Transistor Arrays, Pre-Biased NSBC114YDXV6T1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC114YDXV6T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC114YDXV6T1GOSTR-ND
Bipolar Transistor Arrays, Pre-Biased NSBC114YDXV6T1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - NSBC114YDXV6T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
NSBC114YDXV6T1GOSDKR-ND
Bipolar Transistor Arrays, Pre-Biased NSBC114YDXV6T1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 500mW Surface Mount SOT-563

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114YDXV6T1G - 107491-NSBC114YDXV6T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114YDXV6T1G
107491-NSBC114YDXV6T1G
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114YDXV6T1G 107491-NSBC114YDXV6T1G
Manufacturer: ON Semiconductor Win Source Part Number: 107491-NSBC114YDXV6T 1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-563 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 107491-NSBC114YDXV6T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-563
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRANS 2NPN PREBIAS 0.5W SOT563 - 598-NSBC114YDXV6T1G - Utmel Electronic Limited
Hong Kong, China
TRANS 2NPN PREBIAS 0.5W SOT563
598-NSBC114YDXV6T1G
TRANS 2NPN PREBIAS 0.5W SOT563 598-NSBC114YDXV6T1G
TRANS 2NPN PREBIAS 0.5W SOT563

TRANS 2NPN PREBIAS 0.5W SOT563

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBC114YDXV6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBC114YDXV6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBC114YDXV6T1G
TRANS PREBIAS 2NPN 50V SOT563

TRANS PREBIAS 2NPN 50V SOT563

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
NSBC114YDXV6T1G
Bipolar Transistors - Pre-Biased NSBC114YDXV6T1G
Bipolar Transistors - Pre-Biased 100mA 50V Dual NPN

Bipolar Transistors - Pre-Biased 100mA 50V Dual NPN

Buy Now Datasheet
Brt Transistor, 50V, 47K/10Kohm, Sot-563; Digital Transistor Polarity Onsemi - 42K2327 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/10Kohm, Sot-563; Digital Transistor Polarity Onsemi
42K2327
Brt Transistor, 50V, 47K/10Kohm, Sot-563; Digital Transistor Polarity Onsemi 42K2327
BRT TRANSISTOR, 50V, 47K/10KOHM, SOT-563; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/10KOHM, SOT-563; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 10K/47Kohm, Sot-563; Digital Transistor Polarity Onsemi - 49X8957 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10K/47Kohm, Sot-563; Digital Transistor Polarity Onsemi
49X8957
Brt Transistor, 50V, 10K/47Kohm, Sot-563; Digital Transistor Polarity Onsemi 49X8957
BRT TRANSISTOR, 50V, 10K/47KOHM, SOT-563; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10K/47KOHM, SOT-563; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number NSBC114YDXV6T1G 293-NSBC114YDXV6T1G NSBC114YDXV6T1GOSCT-ND 107491-NSBC114YDXV6T1G 598-NSBC114YDXV6T1G NSBC114YDXV6T1G NSBC114YDXV6T1G 42K2327 49X8957
Product Name Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NSBC114YDXV6T1G TRANS 2NPN PREBIAS 0.5W SOT563 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased Brt Transistor, 50V, 47K/10Kohm, Sot-563; Digital Transistor Polarity Onsemi Brt Transistor, 50V, 10K/47Kohm, Sot-563; Digital Transistor Polarity Onsemi
Polarity NPN NPN NPN; 2 NPN - Pre-Biased (Dual) NPN; NPN
Package Type SOT-563, 6 LEAD Bulk SOT-563, SOT-666 SOT3; SOT-563 TO-3 TO-3
Packing Method Tape Reel; Tape & Reel Bulk Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data