Manufacturer: Renesas Electronics America
Win Source Part Number: 1083345-NP74N04YUG-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta), 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: 8-HSON
Dimension: 8-SMD, Flat Lead Exposed Pad
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 96nC @ 10V
Max Input Capacitance: 5430pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 37.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Motor Drive & Control, Industrial
N-Channel 40V 75A (Tc) 1W (Ta), 120W (Tc) Surface Mount 8-HSON
MOSFET N-CH 40V 75A 8HSON Product overview: NP74N04YUG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP74N04YUG-E1-AY
MOSFET N-CH 40V 75A 8HSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1083345-NP74N04YUG-E1-AY | NP74N04YUG-E1-AYTR-ND | 278-NP74N04YUG-E1-AY | NP74N04YUG-E1-AY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP74N04YUG-E1-AY | Single FETs, MOSFETs | 40V 75A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 40 volts | |||
| PD | 1000 to 120000 milliwatts | 120 milliwatts | ||
| TJ | 175 C (347 F) | 175 C (347 F) | ||
| Package Type | SOT3; 8-HSON | 8-SMD, Flat Lead Exposed Pad | Tape & Reel (TR) | Surface Mount |