The NJW0281A is an NPN power transistor paired with the PNP NJW0302A for high-fidelity audio amplifier output stages. Packaged in TO-3PN, it features a collector-emitter voltage rating of 250 V, collector current of 16 A, and power dissipation of 180 W at Tc=25°C. The transistor exhibits a minimum current gain of 20 at Ic=8A and Vce=5V, a collector-emitter saturation voltage of 1.4 V under the same conditions, and a transition frequency exceeding 4 MHz. Operating junction temperature ranges from -55°C to 150°C. The TO-3PN package dimensions are specified with nominal height of 20.0 mm and base width of 15.4 mm.
TRANS NPN 250V 16A TO-3PN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-NJW0281A-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |