onsemi Single, Pre-Biased Bipolar Transistors NSBA124EF3T5G

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 488-NSBA124EF3T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-NSBA124EF3T5GTR-ND
Single, Pre-Biased Bipolar Transistors 488-NSBA124EF3T5GTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-NSBA124EF3T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-NSBA124EF3T5GDKR-ND
Single, Pre-Biased Bipolar Transistors 488-NSBA124EF3T5GDKR-ND
TRANS PREBIAS PNP 50V SOT1123

TRANS PREBIAS PNP 50V SOT1123

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-NSBA124EF3T5GCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-NSBA124EF3T5GCT-ND
Single, Pre-Biased Bipolar Transistors 488-NSBA124EF3T5GCT-ND
TRANS PREBIAS PNP 50V SOT1123

TRANS PREBIAS PNP 50V SOT1123

Buy Now Datasheet
Singapore, Singapore
50 V 100 mA Bipolar Transistor
292-NSBA124EF3T5G
50 V 100 mA Bipolar Transistor 292-NSBA124EF3T5G
PNP Bipolar Digital Transistor (BRT) 50 V, 100 mA, 22 k, 22 k, SOT-1123, 1.0x0.6x0.37, 0.35P, 8000-REEL Product overview: NSBA124EF3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50 V, 100 mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-NSBA124EF3T5G can be used for catalog matching and distributor lookup.

PNP Bipolar Digital Transistor (BRT) 50 V, 100 mA, 22 k, 22 k, SOT-1123, 1.0x0.6x0.37, 0.35P, 8000-REEL Product overview: NSBA124EF3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50 V, 100 mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-NSBA124EF3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBA124EF3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBA124EF3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBA124EF3T5G
TRANS PREBIAS PNP 50V SOT1123

TRANS PREBIAS PNP 50V SOT1123

Supplier's Site
Brt Transistor, 50V, 22K/22Kohm, Sot1123; Digital Transistor Polarity Onsemi - 49X8931 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 22K/22Kohm, Sot1123; Digital Transistor Polarity Onsemi
49X8931
Brt Transistor, 50V, 22K/22Kohm, Sot1123; Digital Transistor Polarity Onsemi 49X8931
BRT TRANSISTOR, 50V, 22K/22KOHM, SOT1123; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 22K/22KOHM, SOT1123; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 22K/22Kohm, Sot1123; Digital Transistor Polarity Onsemi - 15R4639 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 22K/22Kohm, Sot1123; Digital Transistor Polarity Onsemi
15R4639
Brt Transistor, 50V, 22K/22Kohm, Sot1123; Digital Transistor Polarity Onsemi 15R4639
BRT TRANSISTOR, 50V, 22K/22KOHM, SOT1123; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 22K/22KOHM, SOT1123; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 488-NSBA124EF3T5GTR-ND 292-NSBA124EF3T5G NSBA124EF3T5G 49X8931
Product Name Single, Pre-Biased Bipolar Transistors 50 V 100 mA Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Brt Transistor, 50V, 22K/22Kohm, Sot1123; Digital Transistor Polarity Onsemi
Polarity PNP PNP
Package Type SOT-1123 TO-3
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data