Bipolar (BJT) Transistor Array NPN, PNP 40V 3A 100MHz 653mW Surface Mount 8-SOIC
Bipolar (BJT) Transistor Array NPN, PNP 40V 3A 100MHz 653mW Surface Mount 8-SOIC
Bipolar (BJT) Transistor Array NPN, PNP 40V 3A 100MHz 653mW Surface Mount 8-SOIC
40V 3A NPN/PNP BJT Transistor, SOIC-8, 115mV VCE(sat), 100MHz Product overview: NSS40302PDR2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, 100MHz, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, 100MHz, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NSS40302PDR2G can be used for catalog matching and distributor lookup.
NSS40302PDR2G, COMP 40V NPN-PNP LO VCE
NSS40302PDR2G, COMP 40V NPN-PNP LO VCE
NSS40302PDR2G, COMP 40V NPN-PNP LO VCE
Bipolar Transistors - BJT COMP NPN/PNP LO VCE 40V 6A
TRANS NPN/PNP 40V 3A 8SOIC
TRANS NPN/PNP 40V 3A 8SOIC
TRANSISTOR ARRAY, NPN/PNP, 40V, SOIC; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:40V; Power Dissipation Pd:783mW; DC Collector Current:3A; DC Current Gain hFE:200hFE; Transistor Case Style:SOIC; No. of RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | NSS40302PDR2GOSDKR-ND | 277-NSS40302PDR2G | 8054522P | 8054522 | NSS40302PDR2G | NSS40302PDR2G | NSS40302PDR2G | 31AC0988 |
| Product Name | Bipolar Transistor Arrays | 40V 3A 100MHz SOIC Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Bipolar Transistors - BJT | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor Array, Npn/pnp, 40V, Soic; Transistor Polarity Onsemi |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Soic | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC | TO-3 | ||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||||
| VCEO | 40 volts | 40 volts | 40 volts | |||||
| VCBO | 40 volts |