onsemi 100V 2A 110MHz SOT-23 Bipolar Transistor NSS1C201LT1G

Description
100V 2A NPN BJT Transistor, SOT-23, 110MHz Product overview: NSS1C201LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, 110MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, 110MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS1C201LT1G can be used for catalog matching and distributor lookup.
Request a Quote
Description
100V 2A NPN BJT Transistor, SOT-23, 110MHz Product overview: NSS1C201LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, 110MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, 110MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS1C201LT1G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NSS1C201L is a low VCE(sat) NPN transistor from ON Semiconductor, designed for high-speed switching applications. It features a maximum collector-emitter voltage of 100V and a continuous collector current rating of 2A, with a peak current capability of 3A. The device is AEC-Q101 qualified, making it suitable for automotive applications, and is also RoHS compliant. It is packaged in a compact SOT-23 surface mount configuration, which is advantageous for space-constrained designs. The transistor exhibits low saturation voltage, enhancing efficiency in power management applications such as DC-DC converters and motor controls. Its high current gain allows for direct drive from power management unit control outputs, making it a versatile choice for various electronic devices.

Datasheet Summary
Powered by GS/AI

The NSS1C201L is a low VCE(sat) NPN transistor from ON Semiconductor, designed for high-speed switching applications. It features a maximum collector-emitter voltage of 100V and a continuous collector current rating of 2A, with a peak current capability of 3A. The device is AEC-Q101 qualified, making it suitable for automotive applications, and is also RoHS compliant. It is packaged in a compact SOT-23 surface mount configuration, which is advantageous for space-constrained designs. The transistor exhibits low saturation voltage, enhancing efficiency in power management applications such as DC-DC converters and motor controls. Its high current gain allows for direct drive from power management unit control outputs, making it a versatile choice for various electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 2A 110MHz SOT-23 Bipolar Transistor
276-NSS1C201LT1G
100V 2A 110MHz SOT-23 Bipolar Transistor 276-NSS1C201LT1G
100V 2A NPN BJT Transistor, SOT-23, 110MHz Product overview: NSS1C201LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, 110MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, 110MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS1C201LT1G can be used for catalog matching and distributor lookup.

100V 2A NPN BJT Transistor, SOT-23, 110MHz Product overview: NSS1C201LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, 110MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, 110MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS1C201LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSS1C201LT1G - 025719-NSS1C201LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSS1C201LT1G
025719-NSS1C201LT1G
TRANSISTORS - Transistors (BJT) - Single - NSS1C201LT1G 025719-NSS1C201LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025719-NSS1C201LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 150mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 500mA, 2V Maximum Power Dissipation: 490mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025719-NSS1C201LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 150mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 2V
Maximum Power Dissipation: 490mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - NSS1C201LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS1C201LT1GOSTR-ND
Single Bipolar Transistors NSS1C201LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 100V 2A 110MHz 490mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 100V 2A 110MHz 490mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSS1C201LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS1C201LT1GOSCT-ND
Single Bipolar Transistors NSS1C201LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 100V 2A 110MHz 490mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 100V 2A 110MHz 490mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSS1C201LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS1C201LT1GOSDKR-ND
Single Bipolar Transistors NSS1C201LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 100V 2A 110MHz 490mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 100V 2A 110MHz 490mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar Transistors - 7814415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7814415
Bipolar Transistors 7814415
Transistor NPN 100V 3A Low VCEsat SOT23

Transistor NPN 100V 3A Low VCEsat SOT23

Supplier's Site
Bipolar Transistors - 7814415P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7814415P
Bipolar Transistors 7814415P
Transistor NPN 100V 3A Low VCEsat SOT23

Transistor NPN 100V 3A Low VCEsat SOT23

Supplier's Site
Bipolar Transistors - 1631096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1631096
Bipolar Transistors 1631096
Transistor NPN 100V 3A Low VCEsat SOT23

Transistor NPN 100V 3A Low VCEsat SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS1C201LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS1C201LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS1C201LT1G
TRANS NPN 100V 2A SOT23-3

TRANS NPN 100V 2A SOT23-3

Supplier's Site
Single Bipolar Transistors - NSS1C201LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSS1C201LT1G
Single Bipolar Transistors NSS1C201LT1G
TRANS NPN 100V 2A SOT23-3

TRANS NPN 100V 2A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSS1C201LT1G
Bipolar Transistors - BJT NSS1C201LT1G
Bipolar Transistors - BJT NPN 100V LOW V-SAT SOT23

Bipolar Transistors - BJT NPN 100V LOW V-SAT SOT23

Buy Now Datasheet
Transistor, Bipol, Aec-Q101, Npn, 100V; Transistor Polarity Onsemi - 81Y7024 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Aec-Q101, Npn, 100V; Transistor Polarity Onsemi
81Y7024
Transistor, Bipol, Aec-Q101, Npn, 100V; Transistor Polarity Onsemi 81Y7024
TRANSISTOR, BIPOL, AEC-Q101, NPN, 100V; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:490mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, AEC-Q101, NPN, 100V; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:490mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-NSS1C201LT1G 025719-NSS1C201LT1G NSS1C201LT1GOSTR-ND 7814415 7814415P NSS1C201LT1G NSS1C201LT1G NSS1C201LT1G 81Y7024
Product Name 100V 2A 110MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NSS1C201LT1G Single Bipolar Transistors Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT Transistor, Bipol, Aec-Q101, Npn, 100V; Transistor Polarity Onsemi
Polarity NPN NPN; NPN NPN NPN NPN NPN; NPN NPN
IC(max) 3000 milliamps 2000 milliamps 2000 milliamps
VCEO 100 volts 100 volts 100 volts
VCBO 140 volts
fT 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1694145P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
 - BC807 - Rochester Electronics
Specs
Polarity PNP
Package Type TO236AB-3, SOT23
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers