onsemi Bipolar Transistors NSM4002MR6T1G

Description
BJT,NPN,dual,LED driver,SC74
Request a Quote Datasheet
Description
BJT,NPN,dual,LED driver,SC74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 8427936P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8427936P
Bipolar Transistors 8427936P
BJT,NPN,dual,LED driver,SC74

BJT,NPN,dual,LED driver,SC74

Supplier's Site
Bipolar Transistors - 8427936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8427936
Bipolar Transistors 8427936
BJT,NPN,dual,LED driver,SC74

BJT,NPN,dual,LED driver,SC74

Supplier's Site
Bipolar Transistors - 1454268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1454268
Bipolar Transistors 1454268
BJT,NPN,dual,LED driver,SC74

BJT,NPN,dual,LED driver,SC74

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 959061-NSM4002MR6T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
959061-NSM4002MR6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 959061-NSM4002MR6T1G
Win Source Part Number: 959061-NSM4002MR6T1G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 500mW Voltage - Collector Emitter Breakdown (Max): 40V, 45V Current - Collector (Ic) (Max): 200mA, 500mA Transistor Type: 2 NPN (Dual) Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA, 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V / 250 @ 100mA, 1V Frequency - Transition: 300MHz, 100MHz Package / Case: SC-74, SOT-457 Supplier Device Package: SC-74 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2SC4097T106R; DSC5002R0L; DSC500200L; DSC5002S0L; SBC847CWT3G; FFB2222A; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: NSM4002MR6T1GOSDKR,2 832-NSM4002MR6T1G-48 8,NSM4002MR6T1GOSCT, 2832-NSM4002MR6T1GTR ,NSM4002MR6T1GOSTR Base Product Number: NSM4002

Win Source Part Number: 959061-NSM4002MR6T1G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 500mW
Voltage - Collector Emitter Breakdown (Max): 40V, 45V
Current - Collector (Ic) (Max): 200mA, 500mA
Transistor Type: 2 NPN (Dual)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA, 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V / 250 @ 100mA, 1V
Frequency - Transition: 300MHz, 100MHz
Package / Case: SC-74, SOT-457
Supplier Device Package: SC-74
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 2SC4097T106R; DSC5002R0L; DSC500200L; DSC5002S0L; SBC847CWT3G; FFB2222A;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: NSM4002MR6T1GOSDKR,2832-NSM4002MR6T1G-488,NSM4002MR6T1GOSCT,2832-NSM4002MR6T1GTR,NSM4002MR6T1GOSTR
Base Product Number: NSM4002

Buy Now Datasheet
Bipolar Transistor Arrays - NSM4002MR6T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
NSM4002MR6T1GOSDKR-ND
Bipolar Transistor Arrays NSM4002MR6T1GOSDKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V, 45V 200mA, 500mA 300MHz, 100MHz 500mW Surface Mount SC-74

Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V, 45V 200mA, 500mA 300MHz, 100MHz 500mW Surface Mount SC-74

Buy Now Datasheet
Bipolar Transistor Arrays - NSM4002MR6T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
NSM4002MR6T1GOSCT-ND
Bipolar Transistor Arrays NSM4002MR6T1GOSCT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V, 45V 200mA, 500mA 300MHz, 100MHz 500mW Surface Mount SC-74

Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V, 45V 200mA, 500mA 300MHz, 100MHz 500mW Surface Mount SC-74

Buy Now Datasheet
Bipolar Transistor Arrays - NSM4002MR6T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
NSM4002MR6T1GOSTR-ND
Bipolar Transistor Arrays NSM4002MR6T1GOSTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V, 45V 200mA, 500mA 300MHz, 100MHz 500mW Surface Mount SC-74

Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V, 45V 200mA, 500mA 300MHz, 100MHz 500mW Surface Mount SC-74

Buy Now Datasheet
Singapore, Singapore
Dual 45V 500mA 100MHz Bipolar Transistor
277-NSM4002MR6T1G
Dual 45V 500mA 100MHz Bipolar Transistor 277-NSM4002MR6T1G
Dual NPN BJT, 45V, 500mA, SC Package, 100MHz Product overview: NSM4002MR6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 500mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 500mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NSM4002MR6T1G can be used for catalog matching and distributor lookup.

Dual NPN BJT, 45V, 500mA, SC Package, 100MHz Product overview: NSM4002MR6T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 500mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 500mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-NSM4002MR6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSM4002MR6T1G
Bipolar Transistors - BJT NSM4002MR6T1G
Bipolar Transistors - BJT DUAL NPN TRANSISTORS

Bipolar Transistors - BJT DUAL NPN TRANSISTORS

Buy Now Datasheet
Transistor, Bipol, Dual Npn, 45V, Sc74-6; Transistor Polarity Onsemi - 86X0904 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Dual Npn, 45V, Sc74-6; Transistor Polarity Onsemi
86X0904
Transistor, Bipol, Dual Npn, 45V, Sc74-6; Transistor Polarity Onsemi 86X0904
TRANSISTOR, BIPOL, DUAL NPN, 45V, SC74-6; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:500µW; DC Current Gain hFE:40hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, DUAL NPN, 45V, SC74-6; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:500µW; DC Current Gain hFE:40hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipol, Dual Npn, 45V, Sc74-6; Transistor Polarity Onsemi - 93X6385 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Dual Npn, 45V, Sc74-6; Transistor Polarity Onsemi
93X6385
Transistor, Bipol, Dual Npn, 45V, Sc74-6; Transistor Polarity Onsemi 93X6385
TRANSISTOR, BIPOL, DUAL NPN, 45V, SC74-6; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:500µW; DC Current Gain hFE:40hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, DUAL NPN, 45V, SC74-6; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:500µW; DC Current Gain hFE:40hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - NSM4002MR6T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSM4002MR6T1G
Single Bipolar Transistors NSM4002MR6T1G
SMALL SIGNAL BIPOLAR TRANSISTOR,

SMALL SIGNAL BIPOLAR TRANSISTOR,

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSM4002MR6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSM4002MR6T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSM4002MR6T1G
TRANS 2NPN 40V/45V SC74

TRANS 2NPN 40V/45V SC74

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 8427936P 8427936 959061-NSM4002MR6T1G NSM4002MR6T1GOSDKR-ND 277-NSM4002MR6T1G NSM4002MR6T1G 86X0904 NSM4002MR6T1G NSM4002MR6T1G
Product Name Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Bipolar Transistor Arrays Dual 45V 500mA 100MHz Bipolar Transistor Bipolar Transistors - BJT Transistor, Bipol, Dual Npn, 45V, Sc74-6; Transistor Polarity Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN NPN 2 NPN (Dual); NPN
Package Type SC-74 Sc-74 SOT3 SC-74, SOT-457 TO-3 SC-74, SOT-457
Number of units in IC 2
IC(max) 200 to 500 milliamps 500 milliamps 200 to 500 milliamps 200 to 500 milliamps
Power Gain 100 dB
Unlock Full Specs
to access all available technical data