onsemi TRANSISTORS - Transistors (BJT) - Single - NSS12100M3T5G NSS12100M3T5G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 733158-NSS12100M3T5G Packaging: Reel Mounting Style: SMD Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: SOT-723 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-723 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 12V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Family Part Number: NSS12100 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 410mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 120 at 500mA, 2V Maximum Power: 625mW
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 733158-NSS12100M3T5G Packaging: Reel Mounting Style: SMD Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: SOT-723 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-723 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 12V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Family Part Number: NSS12100 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 410mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 120 at 500mA, 2V Maximum Power: 625mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - NSS12100M3T5G - 733158-NSS12100M3T5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSS12100M3T5G
733158-NSS12100M3T5G
TRANSISTORS - Transistors (BJT) - Single - NSS12100M3T5G 733158-NSS12100M3T5G
Manufacturer: ON Semiconductor Win Source Part Number: 733158-NSS12100M3T5G Packaging: Reel Mounting Style: SMD Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: SOT-723 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOT-723 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 12V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Family Part Number: NSS12100 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 410mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 120 at 500mA, 2V Maximum Power: 625mW

Manufacturer: ON Semiconductor
Win Source Part Number: 733158-NSS12100M3T5G
Packaging: Reel
Mounting Style: SMD
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-723
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-723
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 12V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Family Part Number: NSS12100
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 410mV at 100mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 120 at 500mA, 2V
Maximum Power: 625mW

Buy Now
Single Bipolar Transistors - NSS12100M3T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS12100M3T5GOSTR-ND
Single Bipolar Transistors NSS12100M3T5GOSTR-ND
Bipolar (BJT) Transistor PNP 12V 1A 625mW Surface Mount SOT-723

Bipolar (BJT) Transistor PNP 12V 1A 625mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - NSS12100M3T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS12100M3T5GOSDKR-ND
Single Bipolar Transistors NSS12100M3T5GOSDKR-ND
Bipolar (BJT) Transistor PNP 12V 1A 625mW Surface Mount SOT-723

Bipolar (BJT) Transistor PNP 12V 1A 625mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - NSS12100M3T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS12100M3T5GOSCT-ND
Single Bipolar Transistors NSS12100M3T5GOSCT-ND
Bipolar (BJT) Transistor PNP 12V 1A 625mW Surface Mount SOT-723

Bipolar (BJT) Transistor PNP 12V 1A 625mW Surface Mount SOT-723

Buy Now Datasheet
Singapore, Singapore
12V 1A Bipolar Transistor
276-NSS12100M3T5G
12V 1A Bipolar Transistor 276-NSS12100M3T5G
PNP BJT, 12V, 1A, Low VCE(sat), SOT-723 Product overview: NSS12100M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS12100M3T5G can be used for catalog matching and distributor lookup.

PNP BJT, 12V, 1A, Low VCE(sat), SOT-723 Product overview: NSS12100M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS12100M3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSS12100M3T5G
Bipolar Transistors - BJT NSS12100M3T5G
Bipolar Transistors - BJT 12V LOW VSAT SOT723 PNP

Bipolar Transistors - BJT 12V LOW VSAT SOT723 PNP

Buy Now Datasheet
Single Bipolar Transistors - NSS12100M3T5G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSS12100M3T5G
Single Bipolar Transistors NSS12100M3T5G
TRANS PNP 12V 1A SOT723

TRANS PNP 12V 1A SOT723

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS12100M3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS12100M3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS12100M3T5G
TRANS PNP 12V 1A SOT723

TRANS PNP 12V 1A SOT723

Supplier's Site
Bipolar Transistor, Pnp, -12V; Transistor Polarity Onsemi - 57M9898 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -12V; Transistor Polarity Onsemi
57M9898
Bipolar Transistor, Pnp, -12V; Transistor Polarity Onsemi 57M9898
BIPOLAR TRANSISTOR, PNP, -12V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:12V; DC Collector Current:3A; Power Dissipation Pd:480mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -12V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:12V; DC Collector Current:3A; Power Dissipation Pd:480mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:- RoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, -12V, -1A, Sot-723; Transistor Polarity Onsemi - 14AC4757 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -12V, -1A, Sot-723; Transistor Polarity Onsemi
14AC4757
Transistor, Pnp, -12V, -1A, Sot-723; Transistor Polarity Onsemi 14AC4757
TRANSISTOR, PNP, -12V, -1A, SOT-723; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-12V; Transition Frequency ft:-; Power Dissipation Pd:625mW; DC Collector Current:-1A; DC Current Gain hFE:80hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -12V, -1A, SOT-723; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-12V; Transition Frequency ft:-; Power Dissipation Pd:625mW; DC Collector Current:-1A; DC Current Gain hFE:80hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 733158-NSS12100M3T5G NSS12100M3T5GOSTR-ND 276-NSS12100M3T5G NSS12100M3T5G NSS12100M3T5G NSS12100M3T5G 57M9898 14AC4757
Product Name TRANSISTORS - Transistors (BJT) - Single - NSS12100M3T5G Single Bipolar Transistors 12V 1A Bipolar Transistor Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp, -12V; Transistor Polarity Onsemi Transistor, Pnp, -12V, -1A, Sot-723; Transistor Polarity Onsemi
Polarity PNP PNP PNP PNP; PNP PNP PNP
Package Type SOT3 SOT-723 SOT-723 TO-3 TO-3
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Power Gain 120 dB
Unlock Full Specs
to access all available technical data