1.0 A, 250 V High Voltage NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NJVMJD47T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A, 250 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 1.0 A, 250 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD47T4G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 250V 1A 10MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 250V 1A 10MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 250V 1A 10MHz 1.56W Surface Mount DPAK
Manufacturer: onsemi
Win Source Part Number: 1325681-NJVMJD47T4G
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Power - Max: 1.56 W
Voltage - Collector Emitter Breakdown (Max): 250 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 200mA, 1A
Current - Collector Cutoff (Max): 200µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 300mA, 10V
Frequency - Transition: 10MHz
Supplier Device Package: DPAK
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NJVMJD47T4G-ND,NJVMJ
Base Product Number: NJVMJD47
RoHS Status: ROHS3 Compliant
TRANS NPN 250V 1A DPAK
Bipolar Transistors - BJT BIP NPN 1A 250V TR
TRANS NPN 250V 1A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NJVMJD47T4G | NJVMJD47T4GOSCT-ND | 1325681-NJVMJD47T4G | NJVMJD47T4G | NJVMJD47T4G | NJVMJD47T4G |
| Product Name | 1.0 A 250 V DPAK Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||
| VCEO | 250 volts | 250 volts | 250 volts | |||
| VCBO | 350 volts | |||||
| PD | 1560 milliwatts |