Renesas Electronics Corporation Single FETs, MOSFETs NP90N03VLG-E1-AY

Description
N-Channel 30V 90A (Tc) 1.2W (Ta), 105W (Tc) Surface Mount TO-252
Request a Quote Datasheet
Description
N-Channel 30V 90A (Tc) 1.2W (Ta), 105W (Tc) Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NP90N03VLG-E1-AY-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NP90N03VLG-E1-AY-ND
Single FETs, MOSFETs NP90N03VLG-E1-AY-ND
N-Channel 30V 90A (Tc) 1.2W (Ta), 105W (Tc) Surface Mount TO-252

N-Channel 30V 90A (Tc) 1.2W (Ta), 105W (Tc) Surface Mount TO-252

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP90N03VLG-E1-AY - 1083363-NP90N03VLG-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP90N03VLG-E1-AY
1083363-NP90N03VLG-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP90N03VLG-E1-AY 1083363-NP90N03VLG-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 1083363-NP90N03VLG-E 1-AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.2W (Ta), 105W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 135nC @ 10V Max Input Capacitance: 7500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 45A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 1083363-NP90N03VLG-E1-AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.2W (Ta), 105W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 135nC @ 10V
Max Input Capacitance: 7500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 45A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 90A TO252 MOSFET Transistor
278-NP90N03VLG-E1-AY
30V 90A TO252 MOSFET Transistor 278-NP90N03VLG-E1-AY
MOSFET N-CH 30V 90A TO252 Product overview: NP90N03VLG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP90N03VLG-E1-AY can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 90A TO252 Product overview: NP90N03VLG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP90N03VLG-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP90N03VLG-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP90N03VLG-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP90N03VLG-E1-AY
MOSFET N-CH 30V 90A TO252

MOSFET N-CH 30V 90A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NP90N03VLG-E1-AY-ND 1083363-NP90N03VLG-E1-AY 278-NP90N03VLG-E1-AY NP90N03VLG-E1-AY
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP90N03VLG-E1-AY 30V 90A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
 - AIGB50N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers