onsemi Single, Pre-Biased Bipolar Transistors NSBC143ZF3T5G

Description
TRANS PREBIAS NPN 50V SOT1123
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 50V SOT1123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 488-NSBC143ZF3T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-NSBC143ZF3T5GDKR-ND
Single, Pre-Biased Bipolar Transistors 488-NSBC143ZF3T5GDKR-ND
TRANS PREBIAS NPN 50V SOT1123

TRANS PREBIAS NPN 50V SOT1123

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-NSBC143ZF3T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-NSBC143ZF3T5GTR-ND
Single, Pre-Biased Bipolar Transistors 488-NSBC143ZF3T5GTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 488-NSBC143ZF3T5GCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
488-NSBC143ZF3T5GCT-ND
Single, Pre-Biased Bipolar Transistors 488-NSBC143ZF3T5GCT-ND
TRANS PREBIAS NPN 50V SOT1123

TRANS PREBIAS NPN 50V SOT1123

Buy Now Datasheet
 - NSBC143ZF3T5G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Digital Transistor (BRT)

NPN Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
292-NSBC143ZF3T5G
Bipolar Transistor 292-NSBC143ZF3T5G
NPN Bipolar Digital Transistor (BRT), SOT-1123, 1.0x0.6x0.37, 0.35P, 8000-REEL Product overview: NSBC143ZF3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-NSBC143ZF3T5G can be used for catalog matching and distributor lookup.

NPN Bipolar Digital Transistor (BRT), SOT-1123, 1.0x0.6x0.37, 0.35P, 8000-REEL Product overview: NSBC143ZF3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-NSBC143ZF3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
NSBC143ZF3T5G
Bipolar Transistors - Pre-Biased NSBC143ZF3T5G
Bipolar Transistors - Pre-Biased SOT-1123 NBRT TRANSISTOR

Bipolar Transistors - Pre-Biased SOT-1123 NBRT TRANSISTOR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBC143ZF3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBC143ZF3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBC143ZF3T5G
TRANS PREBIAS NPN 50V SOT1123

TRANS PREBIAS NPN 50V SOT1123

Supplier's Site
Brt Transistor, 50V, 4.7K/47K, Sot1123; Digital Transistor Polarity Onsemi - 49X8986 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 4.7K/47K, Sot1123; Digital Transistor Polarity Onsemi
49X8986
Brt Transistor, 50V, 4.7K/47K, Sot1123; Digital Transistor Polarity Onsemi 49X8986
BRT TRANSISTOR, 50V, 4.7K/47K, SOT1123; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 4.7K/47K, SOT1123; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 4.7K/47K, Sot1123; Digital Transistor Polarity Onsemi - 15R4659 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 4.7K/47K, Sot1123; Digital Transistor Polarity Onsemi
15R4659
Brt Transistor, 50V, 4.7K/47K, Sot1123; Digital Transistor Polarity Onsemi 15R4659
BRT TRANSISTOR, 50V, 4.7K/47K, SOT1123; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 4.7K/47K, SOT1123; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 488-NSBC143ZF3T5GDKR-ND NSBC143ZF3T5G 292-NSBC143ZF3T5G NSBC143ZF3T5G NSBC143ZF3T5G 49X8986
Product Name Single, Pre-Biased Bipolar Transistors Bipolar Transistor Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Brt Transistor, 50V, 4.7K/47K, Sot1123; Digital Transistor Polarity Onsemi
Polarity NPN NPN NPN
Package Type SOT-1123 SOT-1123, 1.0x0.6x0.37, 0.35P TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data