Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 408mW Surface Mount SOT-963
Dual NPN Bipolar Digital Transistor (BRT)
BRT TRANSISTOR, 50V, 10K/10KOHM, SOT-963; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
TRANS PREBIAS 2NPN 50V SOT963
Bipolar Transistors - Pre-Biased SOT-963 DUAL NBRT
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NSBC114EDP6T5GOSCT-ND | NSBC114EDP6T5G | 13P5579 | NSBC114EDP6T5G | NSBC114EDP6T5G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Brt Transistor, 50V, 10K/10Kohm, Sot-963; Digital Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | |
| Polarity | NPN | NPN | |||
| Package Type | SOT-963 | SOT-963 1x1, 0.35P | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |