N-Channel 40V 110A (Tc) 1.8W (Ta), 288W (Tc) Surface Mount TO-263
MOSFET N-CH 40V 110A TO263 Product overview: NP110N04PUG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 110A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 110A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP110N04PUG-E1-A
Manufacturer: Renesas Electronics America
Win Source Part Number: 929309-NP110N04PUG-E
Operating Temperature Range: 175°C (TJ)
Features: N-Channel 40 V 110A (Tc) 1.8W (Ta), 288W (Tc) Surface Mount TO-263
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Family Name: NP110N04
Categories: Discrete Semiconductor Products
Case / Package: TO-263
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 40V 110A TO263
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NP110N04PUG-E1-AY-ND | 278-NP110N04PUG-E1-AY | 929309-NP110N04PUG-E1-AY | NP110N04PUG-E1-AY |
| Product Name | Single FETs, MOSFETs | 40V 110A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP110N04PUG-E1-AY | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |