Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Complementary Bipolar Digital Transistor (BRT)
Complementary Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363
TRANS PREBIAS 1NPN 1PNP 50V SC88
BRT TRANSISTOR, 50V, 47K/47KOHM, SC88; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:47kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased SS BR XSTR
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | NSB4904DW1T1G-ND | NSB4904DW1T1G | 293-NSB4904DW1T1G | NSB4904DW1T1G | 17H1728 | NSB4904DW1T1G |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 47K/47Kohm, Sc88; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | |
| Polarity | NPN; PNP | NPN; PNP | ||||
| Package Type | 6-TSSOP, SC-88, SOT-363 | SC-88/SC70-6/SOT-363 6 LEAD | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 100 milliamps | 100 milliamps |