onsemi TRANSISTORS - Transistors (BJT) - Single - NSS20500UW3T2G NSS20500UW3T2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 113558-NSS20500UW3T2 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-WDFN (2x2) Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 260mV @ 400mA, 4A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2A, 2V Maximum Power Dissipation: 875mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 113558-NSS20500UW3T2 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-WDFN (2x2) Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 260mV @ 400mA, 4A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2A, 2V Maximum Power Dissipation: 875mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - NSS20500UW3T2G - 113558-NSS20500UW3T2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSS20500UW3T2G
113558-NSS20500UW3T2G
TRANSISTORS - Transistors (BJT) - Single - NSS20500UW3T2G 113558-NSS20500UW3T2G
Manufacturer: ON Semiconductor Win Source Part Number: 113558-NSS20500UW3T2 G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-WDFN (2x2) Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 260mV @ 400mA, 4A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2A, 2V Maximum Power Dissipation: 875mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 113558-NSS20500UW3T2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-WDFN (2x2)
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 260mV @ 400mA, 4A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2A, 2V
Maximum Power Dissipation: 875mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - NSS20500UW3T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS20500UW3T2GOSTR-ND
Single Bipolar Transistors NSS20500UW3T2GOSTR-ND
Bipolar (BJT) Transistor PNP 20V 5A 100MHz 875mW Surface Mount 3-WDFN (2x2)

Bipolar (BJT) Transistor PNP 20V 5A 100MHz 875mW Surface Mount 3-WDFN (2x2)

Buy Now Datasheet
Single Bipolar Transistors - NSS20500UW3T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS20500UW3T2GOSDKR-ND
Single Bipolar Transistors NSS20500UW3T2GOSDKR-ND
Bipolar (BJT) Transistor PNP 20V 5A 100MHz 875mW Surface Mount 3-WDFN (2x2)

Bipolar (BJT) Transistor PNP 20V 5A 100MHz 875mW Surface Mount 3-WDFN (2x2)

Buy Now Datasheet
Single Bipolar Transistors - NSS20500UW3T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSS20500UW3T2GOSCT-ND
Single Bipolar Transistors NSS20500UW3T2GOSCT-ND
Bipolar (BJT) Transistor PNP 20V 5A 100MHz 875mW Surface Mount 3-WDFN (2x2)

Bipolar (BJT) Transistor PNP 20V 5A 100MHz 875mW Surface Mount 3-WDFN (2x2)

Buy Now Datasheet
Singapore, Singapore
-20 V -5.0 A Bipolar Transistor
276-NSS20500UW3T2G
-20 V -5.0 A Bipolar Transistor 276-NSS20500UW3T2G
Low VCE(sat) Transistor, PNP, -20 V, -5.0 A, 3 Lead WDFN, 2 x 2 x 0.75 mm, 1.3 mm Pitch, 3000-REEL Product overview: NSS20500UW3T2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20 V, -5.0 A. Search-friendly keywords include transistor, BJT, switching, amplification, -20 V, -5.0 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS20500UW3T2G can be used for catalog matching and distributor lookup.

Low VCE(sat) Transistor, PNP, -20 V, -5.0 A, 3 Lead WDFN, 2 x 2 x 0.75 mm, 1.3 mm Pitch, 3000-REEL Product overview: NSS20500UW3T2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20 V, -5.0 A. Search-friendly keywords include transistor, BJT, switching, amplification, -20 V, -5.0 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS20500UW3T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSS20500UW3T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSS20500UW3T2G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSS20500UW3T2G
TRANS PNP 20V 5A 3WDFN

TRANS PNP 20V 5A 3WDFN

Supplier's Site
TRANS PNP 20V 5A 3-WDFN - 598-NSS20500UW3T2G - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 20V 5A 3-WDFN
598-NSS20500UW3T2G
TRANS PNP 20V 5A 3-WDFN 598-NSS20500UW3T2G
TRANS PNP 20V 5A 3-WDFN

TRANS PNP 20V 5A 3-WDFN

Supplier's Site
Single Bipolar Transistors - NSS20500UW3T2G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSS20500UW3T2G
Single Bipolar Transistors NSS20500UW3T2G
TRANS PNP 20V 5A 3WDFN

TRANS PNP 20V 5A 3WDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 113558-NSS20500UW3T2G NSS20500UW3T2GOSTR-ND 276-NSS20500UW3T2G NSS20500UW3T2G 598-NSS20500UW3T2G NSS20500UW3T2G
Product Name TRANSISTORS - Transistors (BJT) - Single - NSS20500UW3T2G Single Bipolar Transistors -20 V -5.0 A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 20V 5A 3-WDFN Single Bipolar Transistors
Polarity PNP; PNP PNP PNP PNP; PNP PNP; PNP
Package Type SOT3; 3-WDFN (2x2) 3-WDFN Exposed Pad 3-WDFN (2x2) 3-WDFN Exposed Pad
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps
VCEO 20 volts 20 volts 20 volts
VCBO -20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219442 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16LZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistor Arrays, Pre-Biased - BCR183UE6327HTSA1-ND - DigiKey
Specs
Polarity PNP
Package Type SC-74, SOT-457
View Details
2 suppliers