onsemi Single Bipolar Transistors NSCT3906LT1G

Description
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NSCT3906LT1G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSCT3906LT1G-ND
Single Bipolar Transistors NSCT3906LT1G-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
40V 0.2A SOT-23 Bipolar Transistor
276-NSCT3906LT1G
40V 0.2A SOT-23 Bipolar Transistor 276-NSCT3906LT1G
TRANS PNP 40V 0.2A SOT-23 Product overview: NSCT3906LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSCT3906LT1G can be used for catalog matching and distributor lookup.

TRANS PNP 40V 0.2A SOT-23 Product overview: NSCT3906LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSCT3906LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSCT3906LT1G - 060564-NSCT3906LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSCT3906LT1G
060564-NSCT3906LT1G
TRANSISTORS - Transistors (BJT) - Single - NSCT3906LT1G 060564-NSCT3906LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 060564-NSCT3906LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 5mA, 50mA Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060564-NSCT3906LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSCT3906LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSCT3906LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSCT3906LT1G
TRANS PNP 40V 0.2A SOT23-3

TRANS PNP 40V 0.2A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number NSCT3906LT1G-ND 276-NSCT3906LT1G 060564-NSCT3906LT1G NSCT3906LT1G
Product Name Single Bipolar Transistors 40V 0.2A SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NSCT3906LT1G Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236)
IC(max) 200 milliamps 200 milliamps
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data