TRANS NPN 40V 0.2A SOT-23 Product overview: NSCT3904LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSCT3904LT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 225mW Surface Mount SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 045375-NSCT3904LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
TRANS NPN 40V 0.2A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-NSCT3904LT1G | NSCT3904LT1G-ND | 045375-NSCT3904LT1G | NSCT3904LT1G |
| Product Name | 40V 0.2A SOT-23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - NSCT3904LT1G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| IC(max) | 200 milliamps | 200 milliamps | ||
| VCEO | 40 volts | 40 volts | ||
| VCBO | 60 volts | |||
| PD | 225 milliwatts |