Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
TRANS NPN 45V 0.1A SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | NSCT817-40LT1G-ND | NSCT817-40LT1G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |