Bipolar (BJT) Transistor Array NPN, PNP 40V 200mA 300MHz, 250MHz 500mW Surface Mount SOT-563
TRANS NPN/PNP 40V 0.2A SOT563
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | NST3946DXV6T1-ND | NST3946DXV6T1 |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP |