onsemi Single, Pre-Biased Bipolar Transistors NSBA114YF3T5G

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - NSBA114YF3T5G-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
NSBA114YF3T5G-ND
Single, Pre-Biased Bipolar Transistors NSBA114YF3T5G-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 254mW Surface Mount SOT-1123

Buy Now Datasheet
Brt Transistor, 50V, 10K/47Kohm, Sot1123; Digital Transistor Polarity Onsemi - 46P8318 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10K/47Kohm, Sot1123; Digital Transistor Polarity Onsemi
46P8318
Brt Transistor, 50V, 10K/47Kohm, Sot1123; Digital Transistor Polarity Onsemi 46P8318
BRT TRANSISTOR, 50V, 10K/47KOHM, SOT1123; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10K/47KOHM, SOT1123; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site
Brt Transistor, 50V, 10K/47Kohm, Sot1123; Digital Transistor Polarity Onsemi - 49X8918 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10K/47Kohm, Sot1123; Digital Transistor Polarity Onsemi
49X8918
Brt Transistor, 50V, 10K/47Kohm, Sot1123; Digital Transistor Polarity Onsemi 49X8918
BRT TRANSISTOR, 50V, 10K/47KOHM, SOT1123; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10K/47KOHM, SOT1123; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBA114YF3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBA114YF3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBA114YF3T5G
TRANS PREBIAS PNP 50V SOT1123

TRANS PREBIAS PNP 50V SOT1123

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
NSBA114YF3T5G
Bipolar Transistors - Pre-Biased NSBA114YF3T5G
Bipolar Transistors - Pre-Biased SOT-1123 NBRT TRNSTR

Bipolar Transistors - Pre-Biased SOT-1123 NBRT TRNSTR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSBA114YF3T5G-ND 46P8318 NSBA114YF3T5G NSBA114YF3T5G
Product Name Single, Pre-Biased Bipolar Transistors Brt Transistor, 50V, 10K/47Kohm, Sot1123; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity PNP
Package Type SOT-1123 TO-3
Transistor Type Brt Transistor, 50V, 10K/47Kohm, Sot1123; Digital Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers
Bipolar Transistors - 1220249 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors -  - Win Source Electronics
Specs
Package Type SOT3
IC(max) 500 milliamps
View Details
2 suppliers