Renesas Electronics Corporation Single FETs, MOSFETs NP100P06PDG-E1-AY

Description
P-Channel 60V 100A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263
Request a Quote Datasheet
Description
P-Channel 60V 100A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 559-NP100P06PDG-E1-AYDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP100P06PDG-E1-AYDKR-ND
Single FETs, MOSFETs 559-NP100P06PDG-E1-AYDKR-ND
P-Channel 60V 100A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263

P-Channel 60V 100A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP100P06PDG-E1-AYCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP100P06PDG-E1-AYCT-ND
Single FETs, MOSFETs 559-NP100P06PDG-E1-AYCT-ND
P-Channel 60V 100A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263

P-Channel 60V 100A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263

Buy Now Datasheet
Single FETs, MOSFETs - 559-NP100P06PDG-E1-AYTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
559-NP100P06PDG-E1-AYTR-ND
Single FETs, MOSFETs 559-NP100P06PDG-E1-AYTR-ND
P-Channel 60V 100A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263

P-Channel 60V 100A (Tc) 1.8W (Ta), 200W (Tc) Surface Mount TO-263

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP100P06PDG-E1-AY - 041937-NP100P06PDG-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP100P06PDG-E1-AY
041937-NP100P06PDG-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP100P06PDG-E1-AY 041937-NP100P06PDG-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 041937-NP100P06PDG-E 1-AY Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.8W (Ta), 200W (Tc) Family Name: NP100P06PDG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-263 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 300nC @ 10V Max Input Capacitance: 15000pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): BBS3002-DL-1E; BBS3002-TL-1E; TJ120F06J3(TE24L,Q); Introduction Date: May 07, 2007 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 041937-NP100P06PDG-E1-AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.8W (Ta), 200W (Tc)
Family Name: NP100P06PDG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-263
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 300nC @ 10V
Max Input Capacitance: 15000pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): BBS3002-DL-1E; BBS3002-TL-1E; TJ120F06J3(TE24L,Q);
Introduction Date: May 07, 2007
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 2641238 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2641238
MOSFETs 2641238
LOW VOLTAGE POWER MOSFET

LOW VOLTAGE POWER MOSFET

Supplier's Site
MOSFETs - 2641239P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2641239P
MOSFETs 2641239P
LOW VOLTAGE POWER MOSFET

LOW VOLTAGE POWER MOSFET

Supplier's Site
MOSFETs - 2641239 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2641239
MOSFETs 2641239
LOW VOLTAGE POWER MOSFET

LOW VOLTAGE POWER MOSFET

Supplier's Site
Singapore, Singapore
60V 100A MOSFET Transistor
278-NP100P06PDG-E1-AY
60V 100A MOSFET Transistor 278-NP100P06PDG-E1-AY
MOSFET P-CH 60V 100A TO263 Product overview: NP100P06PDG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP100P06PDG-E1-A Y can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 100A TO263 Product overview: NP100P06PDG-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NP100P06PDG-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NP100P06PDG-E1-AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NP100P06PDG-E1-AY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NP100P06PDG-E1-AY
MOSFET P-CH 60V 100A TO263

MOSFET P-CH 60V 100A TO263

Supplier's Site
Single FETs, MOSFETs - NP100P06PDG-E1-AY - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NP100P06PDG-E1-AY
Single FETs, MOSFETs NP100P06PDG-E1-AY
MOSFET P-CH 60V 100A TO263

MOSFET P-CH 60V 100A TO263

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 559-NP100P06PDG-E1-AYDKR-ND 041937-NP100P06PDG-E1-AY 2641238 278-NP100P06PDG-E1-AY NP100P06PDG-E1-AY NP100P06PDG-E1-AY
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP100P06PDG-E1-AY MOSFETs 60V 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263 TO-263; MP-25ZP (TO-263) Tape & Reel (TR) 300 nC @ 10 V TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
V(BR)DSS 60 volts 60 volts
PD 1800 to 200000 milliwatts 1.8 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers