Power Field-Effect Transistor, 60A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
N-Channel 55V 60A (Tc) 1.2W (Ta), 105W (Tc) Surface Mount TO-252-3
N-Channel 55V 60A (Tc) 1.2W (Ta), 105W (Tc) Surface Mount TO-252-3
N-Channel 55V 60A (Tc) 1.2W (Ta), 105W (Tc) Surface Mount TO-252-3
MOSFET N-CH 55V 60A TO252-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors |
| Product Number | NP60N055VUK-E1-AY | 559-NP60N055VUK-E1-AYCT-ND | NP60N055VUK-E1-AY |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel |