Manufacturer: ON Semiconductor
Win Source Part Number: 106755-NSS40600CF8T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ChipFET
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 220mV @ 400mA, 4A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 220 @ 1A, 2V
Maximum Power Dissipation: 830mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Bipolar Transistor, Low VCE (sat), PNP, 6.0 A, 40 V, ChipFET, 3000-REEL Product overview: NSS40600CF8T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.0 A, 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 6.0 A, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSS40600CF8T1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 6A 100MHz 830mW Surface Mount ChipFET™
Bipolar (BJT) Transistor PNP 40V 6A 100MHz 830mW Surface Mount ChipFET™
TRANS PNP 40V 6A CHIPFET
BIPOLAR TRANSISTOR, PNP, -40V 1206A, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:6A; Power Dissipation:2.75W; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes
Bipolar Transistors - BJT LOW VCES 40V PNP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 106755-NSS40600CF8T1G | 276-NSS40600CF8T1G | NSS40600CF8T1GOSTR-ND | NSS40600CF8T1G | 27M2689 | NSS40600CF8T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - NSS40600CF8T1G | 6.0 A 40 V Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -40V 1206A, Full Reel; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | PNP | ||
| Package Type | SOT3; ChipFET | 8-SMD, Flat Leads | TO-3 | |||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts |